EN
  • EN
  • DE

HMT42GL7BMR4A-H9D7

Part No HMT42GL7BMR4A-H9D7
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 2Gx72 LRDIMM 4Rx4 (16GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949190-HMT42GL7BMR4A-H9D7
Series *
Ultra Librarian 3D Model Ultra Librarian HMT42GL7BMR4A-H9D7 CAD Model

Description

The HMT42GL7BMR4A-H9D7 is a DDR3 registered ECC memory module manufactured by Hynix Semiconductor. It's specifically designed for servers and high-performance workstations where data integrity and system stability are critical. The registered design includes a register between the DRAM modules and the system's memory controller, which alleviates stress on the controller and supports larger memory capacities and improved stability, especially in multi-module configurations.

Applications:

  • Servers
  • High-end workstations
  • Virtualization platforms
  • Data centers

Features:

  • DDR3 Technology
  • Registered ECC DIMM (RDIMM)
  • Module Size: 16GB (1 x 16GB)
  • Module Rank: 2Rx4
  • Speed: PC3-12800 (DDR3-1600)
  • CAS Latency: CL11
  • Voltage: 1.35V (Low Voltage)
  • 240-Pin DIMM

Benefits:

  • Increased System Reliability: The registered design improves signal integrity and reduces the load on the memory controller, resulting in a more robust and stable system, particularly when using multiple modules.
  • Enhanced Data Integrity: ECC (Error-Correcting Code) functionality detects and corrects single-bit errors, preventing data corruption and ensuring data accuracy. This is crucial for mission-critical applications.
  • Improved Performance: DDR3 technology provides fast data transfer rates, which translate to quicker application loading times and overall system responsiveness.
  • High Capacity: The 16GB module size allows for large amounts of data to be stored in memory, improving application performance and supporting virtualization.
  • Lower Power Consumption: The 1.35V low voltage operation reduces power consumption and heat generation, leading to energy savings and improved system cooling efficiency.

Additional Details:

The HMT42GL7BMR4A-H9D7 conforms to JEDEC standards for DDR3 RDIMMs. The 'H9D7' likely indicates a specific build revision or manufacturing code and might represent minor component or process variations. It is important to consult the system or motherboard documentation to confirm compatibility and ensure optimal performance.

ECC memory is essential for applications where data integrity is paramount, such as financial modeling, scientific research, and database management.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess