EN
  • EN
  • DE

MAX4533CWP+

Part No MAX4533CWP+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 175 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Single Supply Voltage (V+) 9 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 18 V
Max Switch Time (Ton,Toff) 250ns, 150ns
Charge Injection 1.5pC
Channel Capacitance(CS off, CD off) 5pF
Max Leakage Current (IS off) 20nA
Crosstalk -66dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 20-SOIC
Win Source Part Number 128614-MAX4533CWP+
Ultra Librarian 3D Model Ultra Librarian MAX4533CWP+ CAD Model

Description

Product Overview: MAX4533CWP+ from Maxim Integrated

The MAX4533CWP+ is a precision, CMOS analog multiplexer from Maxim Integrated, designed to provide high-performance switching capabilities in a variety of applications. This versatile component is part of Maxim's extensive range of integrated circuits known for their reliability and efficiency.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance of 100 ohms max, ensuring minimal signal attenuation during switching.
  • Single +5V or ±5V Operation: It operates from a single +5V supply or from dual ±5V supplies, providing flexibility in various circuit configurations.
  • Low Crosstalk: With its low crosstalk between channels, the MAX4533CWP+ ensures signal integrity, making it ideal for precision applications.
  • Low Power Consumption: The device's CMOS technology ensures low power consumption, which is critical for battery-powered and energy-efficient systems.
  • High Off-Isolation: It offers high off-isolation of 60dB at 1MHz, which prevents signal leakage between channels when they are in the off state.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, thus protecting the device and the overall system.

Applications

The MAX4533CWP+ is suitable for a wide range of applications including:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Test Equipment
  • Medical Equipment

Package and Quality

The MAX4533CWP+ comes in a 20-pin SOIC (wide) package, which is compatible with standard surface-mount technology, making it easy to integrate into various designs. Maxim Integrated ensures high-quality standards, and each device is rigorously tested to meet the industry specifications for performance and reliability.

Conclusion

With its robust feature set and flexible operation, the MAX4533CWP+ from Maxim Integrated stands out as a superior choice for designers who require a reliable and efficient analog multiplexer. Whether it's for precision signal routing or complex data acquisition, this component delivers consistent performance that engineers can trust.

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess