EN
  • EN
  • DE

MAX4533CAP+T

Part No MAX4533CAP+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 175 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Single Supply Voltage (V+) 9 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 18 V
Max Switch Time (Ton,Toff) 250ns, 150ns
Charge Injection 1.5pC
Channel Capacitance(CS off, CD off) 5pF
Max Leakage Current (IS off) 20nA
Crosstalk -66dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 20-SSOP
Win Source Part Number 1068538-MAX4533CAP+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4533CAP+T CAD Model

Description

Maxim Integrated's MAX4533CAP+T Analog Switch

The MAX4533CAP+T, from the renowned manufacturer Maxim Integrated, is a high-performance, single-pole/double-throw (SPDT) analog switch that comes in a compact, 20-pin SSOP package. This precision switch is designed to operate within a wide voltage range of ±4.5V to ±20V or a single supply voltage between +9V to +36V, making it versatile for various applications in the industrial, communication, and instrumentation sectors.

With its low on-resistance of 35 ohms (max) and on-resistance matching between channels of less than 2.5 ohms, the MAX4533CAP+T ensures minimal signal distortion and excellent channel-to-channel uniformity. Its on-resistance is also matched within 2 ohms between the two switch positions, which is crucial for maintaining signal integrity when switching between paths in precision applications.

The device boasts a fast switching speed with a transition time of less than 250ns, allowing for rapid signal routing and reducing the time delay in critical signal processing tasks. Additionally, the MAX4533CAP+T features a low charge injection of 10pC (max), which minimizes the impact on the signal during the transition and ensures a cleaner, more accurate switch operation.

One of the key advantages of the MAX4533CAP+T is its TTL/CMOS-logic compatibility, which simplifies interfacing with a wide range of control logic levels. This makes it easy to integrate into various digital systems without the need for additional level-shifting hardware. The device also offers a high off-isolation of -75dB at 1MHz and a crosstalk attenuation of -85dB at 1MHz, providing excellent signal isolation that is critical in mixed-signal environments.

For enhanced reliability, the MAX4533CAP+T features a latch-up performance that exceeds 100mA per JESD78, ensuring robust performance against surge currents. This product is available in tape and reel packaging, designated by the +T suffix, which facilitates efficient assembly for high-volume production.

Whether you're designing precision analog signal routing, sample-and-hold circuits, or communication systems, the MAX4533CAP+T analog switch from Maxim Integrated offers a blend of performance, reliability, and ease of use that can meet the demands of your sophisticated electronic designs.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0443 $56.3101
16+ $6.6005 $105.6080
24+ $6.3942 $153.4608
33+ $6.1880 $204.2040
42+ $5.9817 $251.2314
56+ $5.3629 $300.3224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 301 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess