EN
  • EN
  • DE

MAX4530CPP

Part No MAX4530CPP
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 20DIP / Low-Voltage, CMOS Analog Multiplexers/Switches with Enable Inputs and Address Latching
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Number of Circuits 1
On-State Resistance (Maximum) 75Ohm
Channel-to-Channel Matching (ΔRon) 1Ohm
Single Supply Voltage (V+) 2V ~ 12V
Voltage - Supply, Dual (V±) ±2V ~ 6V
Switch Time (Ton, Toff) (Maximum) 150ns, 100ns
Charge Injection 1.5pC
Channel Capacitance (CS(off), CD(off)) 3pF, 15pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -92dB at 1MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Mounting Style Through Hole
Part Number Series MAX4530
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810277-MAX4530CPP
Ultra Librarian 3D Model Ultra Librarian MAX4530CPP CAD Model

Description

The MAX4530CPP from Maxim Integrated is a high-performance, low-voltage, CMOS analog multiplexer with a wide range of applications in data acquisition systems, communication systems, and signal routing tasks. This precision analog multiplexer is designed to operate with a single +5V supply or dual ±5V supplies, providing versatility for various circuit configurations.

Key Features

  • Single or Dual Supply Operation: The MAX4530CPP can function with either a single +5V supply or dual ±5V supplies, accommodating a variety of design needs.
  • Low On-Resistance: It features low on-resistance (100Ω max), which minimizes signal attenuation and ensures high signal integrity.
  • Low Crosstalk and Off-Isolation: The device offers excellent crosstalk and off-isolation performance, which is essential for maintaining signal quality in multiplexing applications.
  • Low Power Consumption: With its CMOS technology, the MAX4530CPP consumes minimal power, making it suitable for power-sensitive applications.
  • Break-Before-Make Switching: This functionality ensures that no two switches are closed simultaneously, preventing signal shorts and protecting the integrity of the data.

Applications

The MAX4530CPP is ideal for various applications including:

  • Data Acquisition Systems
  • Audio/Video Signal Routing
  • Communication Systems
  • Test Equipment
  • Medical Equipment

Technical Specifications

  • Package Type: 20-Pin Plastic DIP (PP)
  • Operating Temperature: 0°C to +70°C
  • Switch Configuration: 8-to-1
  • On-Time: 250ns max
  • Off-Time: 150ns max

The MAX4530CPP is engineered to provide reliable performance with a robust design that meets the demands of modern electronic systems. Whether you're designing for industrial control systems or portable devices, the MAX4530CPP offers the flexibility and performance needed to handle complex signal routing tasks with ease.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4966 $59.9184
57+ $2.0487 $116.7759
88+ $1.9845 $174.6360
121+ $1.9205 $232.3805
156+ $1.8565 $289.6140
209+ $1.6645 $347.8805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess