EN
  • EN
  • DE

MAX4528CUA

Part No MAX4528CUA
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low-Voltage, Phase-Reversal Analog Switch | IC SWITCH DUAL SPDT 8UMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
On-State Resistance (Maximum) 110Ohm
Channel-to-Channel Matching (ΔRon) 3Ohm
Supply Voltage , Single (V+) 2.7V ~ 12V
Supply Voltage , Dual (V±) ±2.7V ~ 6V
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 13pF
Current - Leakage (IS(off)) (Maximum) 500pA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX4528
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213721-MAX4528CUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian MAX4528CUA CAD Model

Description

Maxim Integrated MAX4528CUA Analog Multiplexer

The MAX4528CUA from Maxim Integrated is a high-performance, single-ended, 8-channel analog multiplexer that offers a precise and flexible solution for routing analog signals in various applications. This device is particularly suited for use in data acquisition systems, signal routing applications, and communication systems, where space is at a premium and low power consumption is essential.

Encased in a compact µMAX package, the MAX4528CUA is designed for optimal space-saving on printed circuit boards, making it an excellent choice for portable and miniaturized electronic designs. Its single-ended configuration allows for easy integration into a wide range of systems without the need for additional components to manage differential signals.

Key features of the MAX4528CUA include:

  • Low On-Resistance: The device offers a low on-resistance (RON) of typically 100 ohms, which remains flat over the specified analog signal range. This ensures minimal signal attenuation and distortion, providing high signal integrity.
  • Single +5V or ±5V Supply Operation: The MAX4528CUA can operate from a single +5V supply or from dual ±5V supplies, offering design flexibility for different system power architectures.
  • Low Power Consumption: With its low power requirements, the MAX4528CUA helps to extend battery life in portable applications and reduces power consumption in all systems.
  • ESD Protection: The device features enhanced electrostatic discharge (ESD) protection, safeguarding it against the rigors of real-world handling and operation.
  • TTL/CMOS Logic-Compatible: The control inputs are compatible with both TTL and CMOS logic levels, making the MAX4528CUA easy to interface with a wide range of digital components.

The MAX4528CUA offers a broad operating temperature range, ensuring reliable performance across diverse environmental conditions. Its high-quality design and robust feature set make it an ideal choice for designers looking to implement a versatile and dependable analog multiplexing solution in their next project.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess