EN
  • EN
  • DE

MAX4522EPE

Part No MAX4522EPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name MAX4522
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925394-MAX4522EPE
Ultra Librarian 3D Model Ultra Librarian MAX4522EPE CAD Model

Description

Maxim Integrated MAX4522EPE Analog Switch

The Maxim Integrated MAX4522EPE is a precision, dual, high-speed analog switch designed to provide superior performance in a wide range of applications. This component is part of Maxim's commitment to delivering high-quality and reliable integrated circuits that cater to the demanding needs of modern electronics.

Constructed with Maxim's proprietary silicon-gate process, the MAX4522EPE offers low on-resistance (RON) of just 35 ohms max, ensuring minimal signal distortion and power loss. This makes it an excellent choice for applications requiring high-speed, low-distortion switching, such as audio and video signal routing, data acquisition systems, and communication equipment.

The switch operates from a single +5V to +30V supply or from dual supplies of ±4.5V to ±20V, providing flexibility for various system designs. Additionally, the MAX4522EPE features fast switching times (tON = 175ns max, tOFF = 145ns max), which is ideal for applications that require quick response times.

The device is configured as two single-pole/double-throw (SPDT) switches, which can be controlled independently, giving designers the ability to route signals more precisely. Furthermore, the MAX4522EPE has a low charge injection of 10pC max, which minimizes the impact on the signal during the switching process.

For enhanced reliability, the MAX4522EPE includes fault protection. It can withstand ±35V of continuous voltage without damage, and the switch inputs can handle up to ±25mA of continuous current, making it robust against unexpected conditions.

Designed with ESD protection, the MAX4522EPE is less susceptible to damage from electrostatic discharge events, withstanding up to 2000V per Method 3015.7 of MIL-STD-883. This feature is crucial for maintaining the longevity and integrity of the device in environments where ESD events are common.

Packaged in a 16-pin plastic DIP, the MAX4522EPE is suitable for through-hole mounting, which is beneficial for prototyping and applications where surface-mount technology is not preferred. Its operating temperature range of -40°C to +85°C ensures that it can perform reliably in various environmental conditions.

Overall, the Maxim Integrated MAX4522EPE analog switch is a versatile and robust component that offers excellent performance for a range of high-speed switching applications.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess