EN
  • EN
  • DE

BTA08-800CWRG

Part No BTA08-800CWRG
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description 8A TRIACS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155201-BTA08-800CWRG
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA08-800CWRG CAD Model

Description

Product Overview: BTA08-800CWRG

The BTA08-800CWRG is a high-performance triac manufactured by STMicroelectronics, a global semiconductor leader renowned for its cutting-edge technology and innovative solutions. This triac is designed to control AC loads for a wide range of applications, offering a robust and efficient way to switch and control power with precision.

Key Features

  • Voltage Capability: The BTA08-800CWRG has an off-state voltage capability of 800V, making it suitable for use in applications with high AC line voltages.
  • Current Rating: It can handle currents up to 8A, ensuring reliable performance in a variety of power control applications.
  • Gate Trigger Current: The device has a specified gate trigger current (IGT) that allows for the triac to be easily driven by a microcontroller or other logic circuitry.
  • Thermal Resistance: With a low thermal resistance, the BTA08-800CWRG effectively dissipates heat, enhancing its reliability and longevity.
  • Package: It is available in a TO-220AB insulated package, which provides electrical isolation and mechanical protection.

Applications

The BTA08-800CWRG is ideal for a variety of general-purpose AC switching applications. These include:

  • Motor control circuits
  • Light dimmers and lighting control systems
  • Heating regulation systems
  • Static relays
  • AC power tools

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The BTA08-800CWRG is built to meet stringent quality standards, ensuring reliable performance in even the most demanding environments. Its robust design is capable of withstanding transient over-voltages and offers a high immunity to electrical noise, which is critical for industrial applications.

With its combination of high voltage and current capabilities, ease of control, and reliable performance, the BTA08-800CWRG from STMicroelectronics is an excellent choice for designers looking to implement efficient AC power control in their systems.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess