EN
  • EN
  • DE

MAX4521EUE+

Part No MAX4521EUE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name MAX4521
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 96
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925393-MAX4521EUE+
Ultra Librarian 3D Model Ultra Librarian MAX4521EUE+ CAD Model

Description

Maxim Integrated MAX4521EUE+ Overview

Maxim Integrated's MAX4521EUE+ is a precision, low-voltage, quad analog switch designed to provide high performance in a wide range of applications. This device is part of Maxim's commitment to delivering high-quality analog integration, and it comes in a compact TSSOP-16 package, making it well-suited for space-constrained applications.

Key Features

  • Low On-Resistance: The MAX4521EUE+ features low on-resistance (RON) of only 100Ω max, which ensures minimal signal distortion and power loss across the switch.
  • Single-Supply Operation: It operates from a single +2V to +12V supply, or from dual supplies of ±2V to ±6V, providing versatility in various circuit configurations.
  • Low Power Consumption: With a low power consumption of just 0.5µW (max) at +2.7V, this switch is ideal for battery-powered and portable devices.
  • High Off-Isolation: The device offers high off-isolation of -80dB at 1MHz, which is critical for reducing crosstalk in multiplexing applications.
  • Fast Switching Times: Fast switching times (tON = 175ns max, tOFF = 145ns max) make the MAX4521EUE+ suitable for high-speed signal switching.
  • ESD Protection: It includes ESD protection diodes on all analog signal pins to enhance the robustness of the device in harsh environments.

Applications

The MAX4521EUE+ is well-suited for a variety of applications, including:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Sample-and-Hold Circuits
  • Battery-Powered Applications
  • Test Equipment

Technical Specifications

With an extended temperature range of -40°C to +85°C, the MAX4521EUE+ can reliably operate in extreme conditions. The TSSOP-16 package allows for a smaller footprint on the PCB, while still providing excellent thermal performance.

In summary, the MAX4521EUE+ from Maxim Integrated is a versatile, high-performance quad analog switch that offers a balance of low on-resistance, low power consumption, and fast switching speeds. Its robust design and comprehensive features make it an excellent choice for engineers looking to optimize their signal routing needs in both industrial and consumer applications.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess