EN
  • EN
  • DE

MAX4514CSA+T

Part No MAX4514CSA+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 20 Ohm
Single Supply Voltage (V+) 2 V to 12 V
Max Switch Time (Ton,Toff) 150ns, 100ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 14pF, 14pF
Max Leakage Current (IS off) 1nA
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SO
Win Source Part Number 1068494-MAX4514CSA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4514CSA+T CAD Model

Description

Maxim Integrated MAX4514CSA+T Analog Switch

The MAX4514CSA+T is a high-performance, single-pole/single-throw (SPST), normally closed (NC) CMOS analog switch from Maxim Integrated. This precision switch is designed to operate within a wide voltage range, making it suitable for various applications, from battery-powered devices to communication systems. With its low power consumption and high-speed switching capabilities, the MAX4514CSA+T is an excellent choice for designers looking to optimize their circuit designs for efficiency and reliability.

Featuring a typical on-resistance of just 100 ohms and a maximum of 170 ohms, this analog switch ensures minimal signal distortion and attenuation. This low on-resistance is matched with a flatness of just 10 ohms over the specified signal range, providing a consistent performance across different signal levels. Additionally, the switch's on-resistance match between channels is within 2 ohms, and its on-resistance flatness over the signal range maintains within 6 ohms, ensuring signal integrity in multiplexing/demultiplexing applications.

The MAX4514CSA+T operates efficiently with a single supply voltage ranging from +2V to +12V, or a dual supply from ±2V to ±6V. This flexibility in supply voltage enables it to be integrated into a broad spectrum of analog systems without the need for additional power supplies. The device also boasts a low leakage current of only 1nA at +25°C, which further contributes to the overall power efficiency of the system it is used in.

Engineered for fast switching, the MAX4514CSA+T can transition from on to off in just 250ns and from off to on in 150ns, making it suitable for high-speed applications. Its ESD protection exceeds 2000V per Method 3015.7, offering robustness for applications that may be exposed to electrostatic discharges.

Maxim Integrated packages the MAX4514CSA+T in an 8-pin SOIC package, providing a compact solution that is both easy to integrate into existing designs and space-efficient for new projects. Whether used in data acquisition systems, communication devices, or portable electronics, the MAX4514CSA+T delivers reliable performance with Maxim's hallmark quality.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess