EN
  • EN
  • DE

MAZ8120GML+

Part No MAZ8120GML+
Manufacturer Panasonic
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830086-MAZ8120GML+
Ultra Librarian 3D Model Ultra Librarian MAZ8120GML+ CAD Model

Description

The MAZ8120GML+ is a silicon epitaxial planar type zener diode manufactured by Panasonic. It is designed for voltage regulation and surge absorption in various electronic circuits. This diode offers a stable and reliable performance in a compact package.

Applications

  • Voltage regulation in power supplies
  • Surge protection in sensitive electronic equipment
  • Clipping and clamping circuits
  • Reference voltage generation
  • Overvoltage protection

Features

  • High surge absorption capability
  • Compact surface mount package
  • Excellent voltage regulation characteristics
  • Sharp breakdown voltage
  • Low leakage current
  • Pb-free (RoHS compliant)

Benefits

  • Provides stable and reliable voltage regulation
  • Protects circuits from voltage surges and transients
  • Enables compact circuit designs due to its small size
  • Reduces the risk of damage to sensitive components
  • Complies with environmental regulations
  • Offers a consistent and predictable performance over a wide temperature range

Technical Specifications

The MAZ8120GML+ has a Zener voltage (Vz) of approximately 12V. The power dissipation is typically around 500mW. The operating temperature range is typically -55°C to +150°C. The forward voltage drop (Vf) is usually around 0.9V. It's crucial to consult the official Panasonic datasheet for precise electrical characteristics, test conditions, and thermal considerations to ensure optimal performance and reliability in the intended application. The package type is typically a small outline diode (SOD) package suitable for surface mount technology (SMT).

In summary, the MAZ8120GML+ is a versatile zener diode well-suited for applications requiring stable voltage regulation and surge protection. Its compact size and RoHS compliance make it a popular choice for modern electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess