EN
  • EN
  • DE

MAX4508CSE+

Part No MAX4508CSE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 8:1 16-Pin SOIC N / IC MULTIPLEXER 8X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 400 Ohm
Channel-to-Channel Matching (ΔRon) 15 Ohm (Maximum)
Operating Supply Voltage 9 V ~ 36 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 275ns, 200ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 10pF, 19pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -62dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 786223-MAX4508CSE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4508
Introduction Date March 04, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4508CSE+ CAD Model

Description

Maxim Integrated MAX4508CSE+ Multiplexer

The MAX4508CSE+ from Maxim Integrated is a high-performance, 8-channel, single-ended analog multiplexer that offers a precise and efficient solution for routing analog signals in a wide range of applications. Its robust design and advanced features make it an ideal choice for systems requiring a reliable multiplexing function, such as data acquisition systems, signal routing applications, and communication systems.

Key Features

  • Low On-Resistance: The MAX4508CSE+ boasts a low on-resistance of 100 ohms, which is matched between channels to within 4 ohms and remains flat over the specified signal range. This ensures minimal signal distortion and consistent performance across all channels.
  • Single-Supply Operation: Designed for single-supply operation, this multiplexer can operate from a +4.5V to +36V supply or from dual supplies of ±4.5V to ±20V, providing flexibility in various system designs.
  • Low Crosstalk and Off-Isolation: With low crosstalk and off-isolation, the MAX4508CSE+ minimizes signal interference, ensuring that signals are cleanly and accurately routed without affecting adjacent channels.
  • ESD Protection: The device includes enhanced electrostatic discharge (ESD) protection, which protects the multiplexer against the damaging effects of static electricity and enhances its robustness for industrial environments.
  • Break-Before-Make Switching: The MAX4508CSE+ features break-before-make switching, which prevents momentary shorting of channels during switching and is essential for preventing signal corruption.

Applications

  • Data Acquisition Systems
  • Test Equipment
  • Communication Systems
  • Audio/Video Signal Routing
  • Medical Instrumentation

The MAX4508CSE+ is available in a 16-pin narrow SO package, providing a compact footprint suitable for space-constrained applications. It is specified for operation over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments. With its combination of low power consumption, high precision, and robust design, the MAX4508CSE+ from Maxim Integrated is a versatile and dependable choice for your analog signal multiplexing needs.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0390 $52.5070
31+ $3.3141 $102.7371
47+ $3.2105 $150.8935
65+ $3.1070 $201.9550
84+ $3.0034 $252.2856
112+ $2.6927 $301.5824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,865 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess