The MAX4493AXK-T from Maxim Integrated is a high-performance, low-power, single operational amplifier designed to deliver precision and efficiency for a wide range of applications. It is well-suited for battery-powered devices and portable equipment due to its low voltage operation and power-saving features.
Key Features
- Low Power Consumption: The device is optimized for low power consumption, which is critical for extending battery life in portable applications.
- Single Supply Operation: It can operate from a single supply voltage, which simplifies design and reduces component count.
- High Input Impedance: The high input impedance minimizes loading on the input source, preserving signal integrity.
- Rail-to-Rail Output: The rail-to-rail output capability allows for maximum dynamic range, especially useful in low voltage operations.
- Wide Bandwidth: It offers a wide bandwidth for handling a broad range of frequencies, making it versatile for various signal processing tasks.
Applications
The MAX4493AXK-T is ideal for applications that require high performance with minimal power draw. Some common applications include:
- Portable Instrumentation
- Battery-Powered Devices
- Analog Signal Conditioning
- Sensor Interfaces
- Active Filters
- Medical Devices
Product Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
2.7V to 5.5V |
| Operating Temperature Range |
-40°C to +85°C |
| Package Type |
SC70-5 |
| Number of Channels |
1 |
With its compact SC70-5 package, the MAX4493AXK-T is not only space-efficient but also easy to integrate into various circuit designs. Maxim Integrated's commitment to quality ensures that this operational amplifier will provide reliable and consistent performance for sophisticated electronic systems.