EN
  • EN
  • DE

MAX4493AUK-T

Part No MAX4493AUK-T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SC70, Low-Power, General-Purpose, Dual-Supply, Rail-to-Rail Op Amps | IC OPAMP GP 1 CIRCUIT SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 3V/μs
Gain Bandwidth Product 5MHz
Current - Input Bias 200nA
Voltage - Input Offset 300μV
Supply Current 770μA
Current - Output / Channel 15mA
Supply Voltage , Single/Dual (±) 4.5V ~ 11V, ±2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number MAX4493
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1213666-MAX4493AUK-T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4493AUK-T CAD Model

Description

Maxim Integrated MAX4493AUK-T Overview

The MAX4493AUK-T from Maxim Integrated is a high-performance, single-supply operational amplifier (op-amp) designed for a multitude of applications that require precision and low power consumption. This op-amp boasts a wide range of features that make it suitable for battery-powered devices, portable equipment, and other applications where space and power are at a premium.

Key Features

  • Single-Supply Operation: The MAX4493AUK-T operates from a single supply voltage ranging from +2.5V to +5.5V, making it ideal for portable devices.
  • Low Power Consumption: With its low quiescent current, this op-amp is perfect for battery-powered applications where power efficiency is crucial.
  • High Output Drive: Capable of driving 10mA loads, the MAX4493AUK-T can handle a variety of output requirements.
  • Rail-to-Rail Outputs: The op-amp provides increased dynamic range with rail-to-rail output capability, which is essential for maximizing signal amplitude in low-voltage applications.
  • Unity-Gain Stable: This device is stable with capacitive loads, making it versatile for various feedback network configurations.
  • Low Input Bias Current: The low input bias current is beneficial for high-impedance sensor applications and precision integrators.
  • SOT23-5 Package: The MAX4493AUK-T comes in a tiny SOT23-5 package, which is excellent for space-constrained designs.

Applications

The MAX4493AUK-T is suitable for a wide range of applications, including:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Medical instruments
  • Audio and video signal processing
  • Sensor interfaces
  • Active filters and buffers

Maxim Integrated's commitment to providing high-quality, reliable components is evident in the MAX4493AUK-T operational amplifier. Its combination of low power consumption, high output drive capability, and compact packaging make it an excellent choice for designers looking to optimize their power-sensitive and space-limited applications.

You May Also Be Interested in

Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess