EN
  • EN
  • DE

MAX4488ATT+T

Part No MAX4488ATT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 6TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 10V/μs
Gain Bandwidth Product 42MHz
Current - Input Bias 1pA
Voltage - Input Offset 70μV
Supply Current 2.5mA
Current - Output / Channel 48mA
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V, ±1.35V ~ 2.75V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-TDFN-EP (3x3)
Family Part Number MAX4488
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 719331-MAX4488ATT+T
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX4488ATT+T CAD Model

Description

The MAX4488ATT+T from Maxim Integrated is a high-performance operational amplifier designed for a wide range of applications. This op-amp boasts a compact form factor in a 6-pin TDFN package, making it suitable for space-constrained designs. It offers a unique blend of features that make it ideal for signal conditioning, active filtering, and various other precision circuits.

Key Features

  • Low Noise Performance: The MAX4488ATT+T provides excellent noise performance, which is crucial for applications requiring high signal integrity and minimal signal distortion.
  • High Output Drive Capability: This op-amp can drive heavy loads with ease, ensuring reliable performance in demanding situations.
  • Rail-to-Rail Output: The device offers rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.
  • Single-Supply Operation: It is capable of operating from a single supply voltage, simplifying power supply design and reducing system complexity.
  • Low Power Consumption: With its low power requirements, the MAX4488ATT+T is an excellent choice for battery-powered devices and energy-efficient applications.

Applications

The versatility of the MAX4488ATT+T allows it to be used in a broad array of applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Audio Processing
  • Sensor Interfaces
  • Medical Devices
  • Industrial Control Systems

Technical Specifications

The technical specifications of the MAX4488ATT+T include a wide supply voltage range and low quiescent current. It operates over the extended temperature range, making it suitable for industrial environments.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX4488ATT+T is no exception. It is designed to meet stringent industry standards, ensuring stable and consistent performance throughout its lifespan.

Whether you're designing a high-fidelity audio system, a precision sensor interface, or any other application requiring a high-quality operational amplifier, the MAX4488ATT+T offers the performance and features necessary to meet your design goals.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4765 $53.7180
28+ $3.6731 $102.8468
43+ $3.5583 $153.0069
59+ $3.4435 $203.1665
76+ $3.3287 $252.9812
101+ $2.9844 $301.4244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess