The MAX4482ASA+ from Maxim Integrated is a high-performance, low-power operational amplifier that is designed to provide precision and stability in a variety of applications. This operational amplifier features a single supply voltage, making it suitable for battery-powered devices and systems that require efficient power management.
Key Features:
- Single Supply Operation: Operates from a single +2.7V to +5.5V supply, making it ideal for portable and battery-powered applications.
- Low Power Consumption: With its low supply current of just 750µA, the MAX4482ASA+ is optimized for power-sensitive systems.
- High Output Drive Capability: Capable of driving 10mA loads, this operational amplifier can handle a wide range of output requirements.
- Rail-to-Rail Output: The rail-to-rail output swing ensures maximum dynamic range, which is particularly useful in single-supply operations.
- Low Input Bias Current: The device has a low input bias current of 1pA, making it suitable for high-impedance sensor applications.
- High Gain-Bandwidth Product: With a 10MHz gain-bandwidth product, the MAX4482ASA+ can be used in fast signal conditioning circuits.
- Excellent Temperature Stability: The operational amplifier maintains its performance over a wide temperature range, from -40°C to +85°C.
Applications:
The MAX4482ASA+ is versatile and can be used in various applications, including:
- Battery-Powered Instruments
- Portable Medical Devices
- Sensor Signal Conditioning
- Data Acquisition Systems
- Audio and Video Signal Processing
- Active Filters and Buffers
With its combination of low power consumption, high output drive, and rail-to-rail performance, the MAX4482ASA+ operational amplifier from Maxim Integrated is an excellent choice for designers looking to optimize their systems for power efficiency and performance. Whether for industrial, consumer, or medical applications, this op-amp offers a reliable solution for a wide array of analog signal processing tasks.