EN
  • EN
  • DE

MAX4462TEUT+T

Part No MAX4462TEUT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision Instrumentation Amplifier Fits in SOT23 Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 250 Hz
Mounting SMD (SMT)
Case / Package SOT-23-6
Common Mode Rejection Ratio 90 dB
Contact Plating Tin
Gain Bandwidth Product 2.5 MHz
Input Bias Current 1 pA
Input Offset Voltage (Vos) 100 µV
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.85 V
Mount Surface Mount
Number of Amplifiers 1
Number of Circuits 1
Number of Pins 6
Operating Supply Current 800 µA
Output Current per Channel 150 mA
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Slew Rate 0.5 V/µs
Win Source Part Number 1075399-MAX4462TEUT+T
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4462TEUT+T CAD Model

Description

Maxim Integrated MAX4462TEUT+T Operational Amplifier

The MAX4462TEUT+T is a high-precision, low-power operational amplifier from Maxim Integrated, designed to offer a perfect blend of performance and power efficiency for a wide range of applications. This operational amplifier is particularly well-suited for portable and battery-powered devices, where power conservation is a critical concern, without compromising on the quality of signal amplification.

With its single-supply voltage operation ranging from 2.7V to 5.5V, the MAX4462TEUT+T provides designers with flexibility in various power environments. This feature, coupled with its low supply current of just 24µA, makes it an excellent choice for energy-sensitive applications such as handheld consumer electronics, medical devices, and portable instrumentation.

The device comes in a compact SOT-23-6 package, which is ideal for space-constrained applications. Despite its small size, the MAX4462TEUT+T does not compromise on performance, offering a high gain-bandwidth product of 8kHz and a slew rate of 0.007V/µs. This ensures that the operational amplifier can handle a range of signals with fidelity and speed, making it versatile for various signal processing tasks.

Another standout feature of the MAX4462TEUT+T is its rail-to-rail output capability, which allows the output to swing close to the supply rails, maximizing the dynamic range in low-voltage applications. This is particularly beneficial in single-supply operations where maximizing the signal amplitude is crucial.

The device also boasts excellent DC precision with a low input offset voltage of 500µV and low input bias current of 1pA, ensuring accurate signal amplification with minimal error. This precision makes the MAX4462TEUT+T suitable for sensor signal conditioning, where accurate data acquisition is imperative.

In summary, the Maxim Integrated MAX4462TEUT+T operational amplifier is a reliable and efficient solution for designers seeking to enhance their circuit designs with a high-performance, low-power op-amp. Its combination of low power consumption, high precision, and small form factor make it an attractive option for a multitude of applications that require both accuracy and efficiency.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess