EN
  • EN
  • DE
  • IT

MAX4427CSA+T

Part No MAX4427CSA+T
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description IC MOSFET DRV DUAL NONINV 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Non-Inverting
Rise and Fall Time 20ns, 20ns
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 109699-MAX4427CSA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4427CSA+T CAD Model

Description

Maxim Integrated MAX4427CSA+T Dual High-Speed MOSFET Driver

The MAX4427CSA+T from Maxim Integrated is a high-performance dual non-inverting MOSFET driver designed to deliver fast switching speeds and low power dissipation. This driver is specifically engineered to translate low-voltage control signals into high-voltage gate drive outputs, making it an ideal choice for a wide range of applications, including switching power supplies, motor controllers, and high-speed line drivers.

This versatile component is capable of driving both N-channel and P-channel MOSFETs, as well as other high-capacitance loads, with excellent efficiency. The MAX4427CSA+T features a dual complementary output stage that can deliver peak currents up to 1.5A, ensuring that the connected MOSFETs are switched on and off rapidly to minimize power loss during the transition times.

With its wide operating voltage range of 4.5V to 18V, the MAX4427CSA+T is suitable for use in systems with various supply voltages. Additionally, its low-power CMOS construction ensures that quiescent current draw is minimal, helping to conserve energy in battery-powered devices.

The driver comes in a compact SO-8 package, making it easy to integrate into space-constrained designs. It also features a latch-up protected design, which provides robustness against over-voltage conditions and ensures reliable operation even in harsh environments.

Key features of the MAX4427CSA+T include:

  • High peak output current of 1.5A
  • Low-power CMOS technology
  • Wide supply voltage range of 4.5V to 18V
  • Fast switching speeds for efficient operation
  • Latch-up protection for enhanced reliability
  • Compact SO-8 package suitable for space-constrained applications

Whether you're designing a high-frequency power converter or a precision motor control system, the MAX4427CSA+T MOSFET driver offers the performance and reliability you need. Maxim Integrated's commitment to quality ensures that this driver will provide a robust and efficient solution for your high-speed switching needs.

You May Also Be Interested in

Intersil Corporation
Synchronous Rectified Buck MOSFET Drivers
Lowest to $12.7652
ON Semiconductor
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.6757
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.0841
Maxim Integrated
Dual Power MOSFET Drivers
Need more? Email Us
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Need more? Email Us
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.9830
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8536
ON Semiconductor
IC GATE DRVR HIGH-SIDE 14SOP
Lowest to $1.4811
Texas Instruments
High-Voltage, High-Side and Low-Side Gate Drivers
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6821 $62.0463
7+ $16.9700 $118.7900
11+ $16.4397 $180.8367
15+ $15.9094 $238.6410
19+ $15.3791 $292.2029
25+ $13.7881 $344.7025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess