EN
  • EN
  • DE
  • IT

MAX4427CPA+

Part No MAX4427CPA+
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description Driver 1.5A 2-OUT Low Side Non-Inv 8-Pin PDIP N / IC MOSFET DRVR DUAL NONINV 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Rise / Fall Time (Typ) 20ns, 20ns
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786198-MAX4427CPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4427
Introduction Date March 01, 1993
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4427CPA+ CAD Model

Description

MAX4427CPA+ Dual High-Speed MOSFET Driver

The MAX4427CPA+ from Maxim Integrated is a high-performance, dual non-inverting MOSFET driver designed for precision and reliability in a wide range of applications. This component is particularly suitable for driving large capacitive loads with high speed, making it an ideal choice for power MOSFETs and IGBTs in a variety of electronic circuits.

The MAX4427CPA+ operates from a supply voltage range of 4.5V to 18V, providing the flexibility needed to accommodate different power levels. Its high peak current driving capability of up to 1.5A ensures efficient switching of connected MOSFETs, minimizing transition losses and improving overall system efficiency.

One of the key features of this MOSFET driver is its fast switching speeds, with rise and fall times typically around 30ns. This makes the MAX4427CPA+ an excellent choice for high-frequency applications where rapid transitions are critical. Low power consumption is another benefit of this device, as it has a low quiescent current, which is particularly important for battery-operated or energy-sensitive systems.

The MAX4427CPA+ is available in an 8-pin PDIP package, ensuring easy integration into your circuit designs. It also includes protection features such as latch-up immunity and thermal shutdown, providing additional reliability and safeguarding your designs from potential damage caused by abnormal operating conditions.

With its robust design and high-speed performance, the MAX4427CPA+ is an excellent choice for driving motors, solenoids, and other high-power switching applications. Whether you're designing power supplies, converters, or motor controllers, this MOSFET driver from Maxim Integrated will help you achieve high efficiency and precise control in your electronic designs.

To summarize, the MAX4427CPA+ offers:

  • High-speed operation with fast rise and fall times
  • High peak current capability for efficient switching
  • Wide supply voltage range for versatile use
  • Protection features for enhanced reliability
  • Low quiescent current for energy-sensitive applications
  • Easy integration with an 8-pin PDIP package

Choose the MAX4427CPA+ for your next high-performance switching application and experience the quality and reliability that Maxim Integrated is known for.

You May Also Be Interested in

Linear Technology
Power Output Stage Automatic Bias System
Lowest to $9.3600
Rochester Electronics
HALF BRIDGE BASED MOSFET DRIVER
Lowest to $1.7166
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.1767
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Lowest to $23.4699
Diodes Incorporated
New Synchronous Rectifier Controller further improves power supply efficiency
Lowest to $1.0944
Texas Instruments
DUAL MOSFET DRIVER
Need more? Email Us
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8757
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.0841
Intersil Corporation
Synchronous Rectified Buck MOSFET Drivers
Lowest to $12.7652

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3435 $51.5250
355+ $0.2818 $100.0390
550+ $0.2730 $150.1500
760+ $0.2642 $200.7920
980+ $0.2554 $250.2920
1,315+ $0.2290 $301.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess