EN
  • EN
  • DE

MAX44263AXA+T

Part No MAX44263AXA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT SC70-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 7V/μs
Gain Bandwidth Product 15MHz
Current - Input Bias 0.01pA
Voltage - Input Offset 10μV
Supply Current 650μA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-VFSOP (0.049", 1.25mm Width)
Supplier Device Package SC-70-8
Family Part Number MAX44263
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 703825-MAX44263AXA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX44263AXA+T CAD Model

Description

Introducing the MAX44263AXA+T Precision Op-Amp from Maxim Integrated

Maxim Integrated's MAX44263AXA+T is a high-performance, precision operational amplifier that is designed to deliver exceptional accuracy and stability. This op-amp is ideal for a wide range of applications, including sensor interfaces, medical equipment, and industrial process controls, where precise signal amplification is crucial. Its low offset voltage and low noise make it an excellent choice for high-resolution data acquisition systems and battery-powered devices.

Key Features

  • Ultra-Low Offset Voltage: The MAX44263AXA+T boasts an ultra-low input offset voltage, minimizing error in critical signal processing applications.
  • Low Noise: With its low noise density, this op-amp ensures a clean signal amplification, making it suitable for high-fidelity audio applications and precision instrumentation.
  • Power Efficiency: The device operates with a quiescent current of just 1.15mA per amplifier, which is beneficial for extending battery life in portable applications.
  • Wide Supply Voltage Range: The op-amp can be powered by a supply voltage range from 2.7V to 5.5V, providing flexibility for various circuit designs.
  • Rail-to-Rail Outputs: It features rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.
  • Unity-Gain Stability: The MAX44263AXA+T is stable for gains of +1V/V and higher, ensuring consistent performance across a range of feedback configurations.

Package and Temperature Range

The MAX44263AXA+T comes in a compact 8-pin TDFN package, making it suitable for space-constrained applications. It operates over the extended temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications

  • Precision Instrumentation
  • Sensor Interfaces
  • Medical Equipment
  • Active Filters
  • Data Acquisition Systems
  • Battery-Powered Devices

With its combination of precision, low power, and versatility, the MAX44263AXA+T from Maxim Integrated stands out as an exceptional operational amplifier for demanding applications where accuracy and efficiency are paramount. Its robust design and comprehensive feature set make it a top choice for engineers and designers looking to enhance their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1229 $51.2290
24+ $4.2035 $100.8840
37+ $4.0721 $150.6677
51+ $3.9407 $200.9757
66+ $3.8094 $251.4204
88+ $3.4153 $300.5464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,930 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess