EN
  • EN
  • DE

MAX44260AXT+T

Part No MAX44260AXT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single Low Power Amplifier R-R I/O 5.5V 6-Pin SC-70 T/R / IC OPAMP GP 15MHZ RRO SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.3 V/μs
Gain Bandwidth Product (GBP) 15MHz
Current - Input Bias 5pA
Operating Supply Current 750μA
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1068365-MAX44260AXT+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX44260
Introduction Date June 01, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX44260AXT+T CAD Model

Description

The MAX44260AXT+T from Maxim Integrated is a high-performance, precision operational amplifier designed for a wide range of applications. This op-amp is part of Maxim's family of ultra-low-noise, low-distortion operational amplifiers that are optimized for low-voltage operation, making them ideal for battery-powered devices and portable equipment.

Key Features

  • Ultra-Low Offset Voltage: The device boasts an ultra-low input offset voltage, enhancing accuracy in precision measurement and signal conditioning applications.
  • Low Noise: With its low noise density, the MAX44260AXT+T ensures a clean and precise signal amplification, which is critical for high-fidelity audio applications and sensitive instrumentation.
  • Single-Supply Operation: It operates from a single +1.8V to +5.5V supply, making it versatile for various applications while simplifying power supply design.
  • High Output Drive Capability: Despite its low-voltage operation, the amplifier can drive heavy loads, providing robust performance in a compact form factor.
  • Rail-to-Rail Outputs: The rail-to-rail output stage allows for a wider dynamic range, making the most of the supply voltage in applications where headroom is limited.
  • Power-Saving Features: It includes a power-saving shutdown mode, which reduces the current consumption to nearly zero, extending battery life in portable devices.

Applications

The MAX44260AXT+T is suited for a variety of applications that demand high precision and low power consumption. These include:

  • Portable and Battery-Powered Instruments
  • Sensor Signal Conditioning
  • Medical Devices
  • Audio Equipment
  • Data Acquisition Systems
  • Industrial Process Controls

Package and Availability

The operational amplifier is available in a compact 6-pin TDFN package, marked with the suffix 'T' for tape and reel packaging, which facilitates automated assembly processes. The '+T' indicates that the device is provided in a reel, typically suited for high-volume production environments.

With its combination of low-voltage operation, precision performance, and power efficiency, the MAX44260AXT+T from Maxim Integrated is an excellent choice for designers looking to enhance the performance of their electronic systems while minimizing power consumption.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $2.1974 $59.3298
57+ $2.0557 $117.1749
88+ $1.9848 $174.6624
126+ $1.8431 $232.2306
163+ $1.7722 $288.8686
204+ $1.7013 $347.0652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess