EN
  • EN
  • DE

MAX44211ETP+T

Part No MAX44211ETP+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description MAX44211 Series 20V Powerline Communication Differential Line Driver -TQFN-20EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Amplifiers 1
Number of Pins 20
RoHS Compliant
Win Source Part Number 1075379-MAX44211ETP+T
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX44211ETP+T CAD Model

Description

Maxim Integrated MAX44211ETP+T High-Speed Operational Amplifier

The MAX44211ETP+T is a precision, low-noise, high-speed operational amplifier from Maxim Integrated that offers excellent performance for a wide range of applications. This operational amplifier is designed to provide high-speed signal conditioning with minimal distortion, making it an ideal choice for high-performance data acquisition systems, active filters, and fast amplifiers in instrumentation and audio applications.

Featuring a wide bandwidth of 200MHz and a slew rate of 600V/µs, the MAX44211ETP+T ensures fast and accurate signal processing, which is critical in high-frequency applications. Its low input voltage noise of 2.7nV/√Hz and low input bias current of 1pA typ. contribute to its precision, making it suitable for sensitive circuits where noise can be a significant concern.

The MAX44211ETP+T operates from a single supply voltage ranging from 4.5V to 16V or dual supplies of ±2.25V to ±8V. This flexibility allows it to be easily integrated into various system designs. Additionally, it features rail-to-rail outputs, which enable the amplifier to swing close to the supply rails, maximizing the dynamic range in applications with limited supply voltages.

With its high output current of 50mA, the MAX44211ETP+T can drive heavy loads without compromising performance. This makes it suitable for driving not only high-impedance loads but also low-impedance ones such as ADCs or DACs that require a robust drive capability.

Encased in a compact 20-pin TQFN package with an exposed pad, the MAX44211ETP+T is designed for space-constrained applications. Its thermal performance is enhanced by the exposed pad, which helps to dissipate heat effectively, ensuring reliable operation even under high load conditions.

In summary, the Maxim Integrated MAX44211ETP+T is a versatile, high-speed operational amplifier that provides exceptional accuracy and speed for high-performance applications. Its low-noise characteristics, flexible supply voltage range, and ability to drive various loads make it an excellent choice for designers looking to enhance their signal processing capabilities.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7567 $54.2969
16+ $6.3645 $101.8320
25+ $6.1656 $154.1400
34+ $5.9667 $202.8678
44+ $5.7679 $253.7876
59+ $5.1712 $305.1008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 325 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess