EN
  • EN
  • DE

MAX4418EUD+T

Part No MAX4418EUD+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier 14-TSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 400 MHz
Mounting SMD (SMT)
Case / Package TSSOP
Common Mode Rejection Ratio 65 dB
Gain Bandwidth Product 400 MHz
Input Bias Current 1.3 µA
Input Offset Voltage (Vos) 500 µV
Maximum Operating Temperature 85 °C
Max Power Dissipation 727 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Amplifiers 4
Number of Channels 4
Number of Circuits 4
Number of Pins 14
Operating Supply Current 1.6 mA
Operating Supply Voltage 5 V
Output Current per Channel 75 mA
Power Supply Rejection Ratio (PSRR) 60 dB
Radiation Hardening No
RoHS Compliant
Slew Rate 200 V/µs
Voltage Gain 93 dB
Win Source Part Number 1075377-MAX4418EUD+T
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4418EUD+T CAD Model

Description

Maxim Integrated MAX4418EUD+T Operational Amplifier

The Maxim Integrated MAX4418EUD+T is a high-performance, low-distortion operational amplifier that is designed to provide precision signal conditioning in a variety of applications. This op-amp is part of Maxim's MAX4418 series, known for its low noise and low distortion characteristics, making it an excellent choice for audio processing, test equipment, and other sensitive analog circuits.

Key Features:

  • Low Distortion: The MAX4418EUD+T features exceptionally low total harmonic distortion (THD), which ensures high-fidelity signal amplification, making it ideal for audio applications.
  • Low Noise: With its low noise performance, this op-amp minimizes the introduction of unwanted signals into the audio path, preserving signal integrity.
  • High Slew Rate: The device offers a high slew rate, enabling it to respond quickly to changes in the input signal, which is crucial for high-speed signal processing applications.
  • Rail-to-Rail Outputs: The rail-to-rail output capability allows for a wider dynamic range, making the most of the supply voltage in applications where headroom is limited.
  • Single-Supply Operation: It can operate from a single supply voltage, simplifying power supply design and making it suitable for battery-operated devices.
  • Wide Bandwidth: The op-amp has a wide bandwidth, providing excellent performance for a variety of signal frequencies.

Applications:

  • Audio equipment
  • Test and measurement systems
  • Active filters
  • Data acquisition systems
  • Professional microphones
  • Pre-amplifiers and active mixers

Package and Availability:

The MAX4418EUD+T comes in a TSSOP-14 package, offering a compact footprint for space-constrained applications. It is available in tape and reel format, denoted by the '+T' suffix, which facilitates automated assembly processes for high-volume production. Maxim Integrated's commitment to quality and reliability makes the MAX4418EUD+T a trustworthy choice for designers seeking an op-amp with superior audio performance.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess