EN
  • EN
  • DE

MAX4412EXK+TG21

Part No MAX4412EXK+TG21
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 1 CIRCUIT SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 220V/µs
-3db Bandwidth 500 MHz
Current - Input Bias 1.6 µA
Voltage - Input Offset 400 µV
Current - Supply 1.7mA
Current - Output / Channel 75 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number MAX441
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 703811-MAX4412EXK+TG21
Ultra Librarian 3D Model Ultra Librarian MAX4412EXK+TG21 CAD Model

Description

Maxim Integrated MAX4412EXK+TG21 Operational Amplifier

The MAX4412EXK+TG21 from Maxim Integrated is a high-performance, low-power operational amplifier designed for a wide range of applications. This op-amp boasts a compact SOT-353 package, making it an ideal choice for space-constrained applications where size and power efficiency are critical considerations.

With its single-supply operation ranging from 2.7V to 5.5V, the MAX4412EXK+TG21 offers designers flexibility in various power environments, ensuring compatibility with both portable battery-powered devices and fixed power supply systems. Its low supply current of just 1.23mA at 5V makes it an energy-efficient option for power-sensitive applications.

This operational amplifier features a high unity-gain bandwidth of 10MHz and a high slew rate of 5V/µs, allowing it to handle a broad spectrum of signals with high precision and speed. These characteristics make the MAX4412EXK+TG21 suitable for audio processing, active filters, and fast signal conditioning circuits.

The MAX4412EXK+TG21 also provides excellent DC accuracy, with a low input offset voltage of 1mV and low input bias current of 1pA, ensuring signal integrity and minimal error in measurement and control systems. Its rail-to-rail output capability allows for maximum dynamic range, which is particularly beneficial in single-supply operations and ADC driver applications.

Moreover, the device features a shutdown mode that reduces the supply current to 0.1µA, further conserving power when the amplifier is not in active use. This makes the MAX4412EXK+TG21 a smart choice for battery-operated equipment, including portable medical devices, handheld instruments, and power management systems.

In summary, the MAX4412EXK+TG21 from Maxim Integrated is a versatile, energy-efficient operational amplifier that delivers high-speed performance with excellent accuracy. Its small footprint, low-power consumption, and advanced features make it an outstanding solution for a multitude of applications requiring precise signal amplification and conditioning.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess