EN
  • EN
  • DE

MAX4410EUD+TG40

Part No MAX4410EUD+TG40
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description INTEGRATED CIRCUIT / Amplifier IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Base Product Number MAX441
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 211777-MAX4410EUD+TG40
Ultra Librarian 3D Model Ultra Librarian MAX4410EUD+TG40 CAD Model

Description

Maxim Integrated MAX4410EUD+TG40 Stereo Headphone Amplifier

The MAX4410EUD+TG40 from Maxim Integrated is a high-performance, low-power stereo headphone amplifier designed to provide a superior audio experience for a wide range of consumer electronics. This compact audio amplifier IC is ideal for portable devices such as smartphones, tablets, laptops, and portable media players, where space is at a premium and power efficiency is crucial.

Featuring Maxim's patented DirectDrive® technology, the MAX4410 eliminates the need for large DC-blocking capacitors, thereby saving space and cost while also improving low-frequency audio fidelity. This technology creates a ground-referenced output from a single supply, enabling the device to deliver a high-quality audio signal with a minimal number of external components.

The MAX4410EUD+TG40 operates from a single 2.7V to 5.5V supply, making it versatile for various battery-powered applications. Its high efficiency helps to extend battery life, which is critical for mobile devices. Additionally, the amplifier offers a low 0.01% total harmonic distortion plus noise (THD+N) at 1kHz, ensuring clear and crisp sound reproduction.

With an output power of up to 80mW per channel into a 16Ω load, this amplifier can drive a wide range of headphones with different impedances, from 16Ω to 600Ω. The device also features a low-power shutdown mode, further conserving energy when not in use.

The MAX4410EUD+TG40 comes in a compact TSSOP-14 (Thin Shrink Small Outline Package) and is specified over the extended -40°C to +85°C temperature range, making it suitable for both consumer and industrial applications. Its built-in click-and-pop suppression minimizes audible clicks and pops during startup and shutdown, ensuring a smooth user experience.

With its combination of high-quality audio performance, power efficiency, and small form factor, the MAX4410EUD+TG40 is an excellent choice for designers looking to enhance the audio capabilities of their next-generation portable devices.

For more technical details, application notes, and support, visit the Maxim Integrated official website or contact their support team.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9450 $58.3500
75+ $1.5962 $119.7150
115+ $1.5465 $177.8475
155+ $1.4957 $231.8335
200+ $1.4461 $289.2200
270+ $1.2971 $350.2170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess