EN
  • EN
  • DE

MAX4400AXK+TG24

Part No MAX4400AXK+TG24
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Maxim Integrated
Win Source Part Number 311646-MAX4400AXK+TG24
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4400AXK+TG24 CAD Model

Description

Product Overview: MAX4400AXK+TG24

The MAX4400AXK+TG24 is a high-performance, low-power, single-supply operational amplifier (op-amp) with rail-to-rail outputs, designed and manufactured by Maxim Integrated. This precision analog IC is tailored for battery-powered applications and portable devices, where power efficiency and space-saving are critical design parameters.

Key Features

  • Low Power Consumption: The device operates with minimal power, making it ideal for extending battery life in portable applications.
  • Single-Supply Operation: It can operate from a single power supply, ranging from +2.7V to +3.6V, which simplifies design and reduces component count.
  • Rail-to-Rail Outputs: This feature allows the op-amp to swing its output voltage to either power supply rail, maximizing the dynamic range in low-voltage applications.
  • Small Form Factor: The MAX4400AXK+TG24 comes in a compact 5-pin SC70 package, making it suitable for space-constrained designs.
  • High Bandwidth: It offers a gain-bandwidth product of 8MHz, providing excellent frequency response for a variety of signal processing tasks.
  • Low Input Bias Current: The op-amp has a low input bias current, which is crucial for high-impedance sensor interfaces and precision applications.

Applications

The MAX4400AXK+TG24 is versatile and can be used in a wide array of applications, including:

  • Portable and battery-powered devices
  • Audio and video signal processing
  • Sensor interfaces
  • Data acquisition systems
  • Communication systems
  • Medical instrumentation

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX4400AXK+TG24 is no exception. It undergoes rigorous testing and quality control measures to ensure reliable performance in a variety of conditions. This op-amp is a testament to Maxim's dedication to delivering high-quality, high-performance integrated circuits to the electronics industry.

Whether you're designing a sophisticated medical device or a simple audio amplifier, the MAX4400AXK+TG24 provides the precision, efficiency, and reliability needed to meet the demands of your application.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5558 $62.2320
95+ $1.2763 $121.2485
145+ $1.2370 $179.3650
195+ $1.1966 $233.3370
250+ $1.1573 $289.3250
335+ $1.0372 $347.4620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess