EN
  • EN
  • DE

ALS-PDT243-3C/L451

Part No ALS-PDT243-3C/L451
Manufacturer Everlight Electronics Co Ltd
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 770NM AMBIENT 5MM / Optical Sensor Ambient 770nm Analog Radial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors
Mfr Everlight Electronics Co Ltd
Package Bulk
Type Ambient
Wavelength 770nm
Proximity Detection No
Output Type Analog
Voltage - Supply 3V ~ 24V
Temperature Range - Operating -30°C ~ 85°C
Mounting Type Through Hole
Package / Case Radial
Supplier Device Package 5mm
Base Product Number ALS-PDT243
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.7080
Other Names L212000333,Q10064290
Standard Package 500
Win Source Part Number 1044423-ALS-PDT243-3C/L451
Ultra Librarian 3D Model Ultra Librarian ALS-PDT243-3C/L451 CAD Model

Description

The Everlight Electronics Co Ltd 901311 component is a sensor that falls under the category of Optical Sensors - Ambient Light, IR, UV Sensors.

  • Mounting Type: Through Hole
  • Package/Case: Radial
  • Output Type: Analog
  • Voltage Supply: 3V to 24V
  • Wavelength: 770nm
  • Proximity Detection: No
  • Temperature Range: -30°C to 85°C
  • RoHS Compliant: Yes
  • Alternative Part: ALS-PDT243-3C/L451

You May Also Be Interested in

Renesas Electronics America
OPTICAL SENSOR
Need more? Email Us
Microsemi Corporation
SENSOR OPT 520NM AMBIENT 8MSOP
Need more? Email Us
Texas Instruments
SENSOR OPT AMBIENT SOT 583
Lowest to $2.0374
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
Broadcom Limited
IC USB OPT MOUSE SENSOR HS 8-DIP / Optical Sensor 8-DIP Module
Lowest to $2.6588
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $13.0573
Vishay
SENSOR OPT 850NM IR 8 SMD
Lowest to $1.3771
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $4.6928
Infineon Technologies
IC SENSOR LASER OVATION 42-QFN
Lowest to $6.3918

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.0925 $50.4125
1,320+ $0.0759 $100.1880
2,045+ $0.0735 $150.3075
2,810+ $0.0712 $200.0720
3,635+ $0.0688 $250.0880
4,865+ $0.0617 $300.1705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,430 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess