EN
  • EN
  • DE

MAX4390EUK+TG126

Part No MAX4390EUK+TG126
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Video Amps and Modules
Manufacturer Maxim Integrated
Win Source Part Number 311645-MAX4390EUK+TG126
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4390EUK+TG126 CAD Model

Description

Maxim Integrated MAX4390EUK+TG126: High-Performance Operational Amplifier

The MAX4390EUK+TG126 from Maxim Integrated is a state-of-the-art operational amplifier (op-amp) designed for a wide range of applications that require high-speed performance and low power consumption. This precision analog component is well-suited for battery-powered devices, portable equipment, and any circuitry demanding high-speed signal processing with minimal power draw.

The MAX4390EUK+TG126 exhibits excellent characteristics that make it stand out in the field of operational amplifiers. It features a high gain-bandwidth product of 300MHz which ensures that signals are amplified without significant loss of detail, even at high frequencies. Additionally, the device has a low input bias current and a low input offset voltage, which are critical parameters for precision applications where signal integrity is paramount.

One of the key advantages of the MAX4390EUK+TG126 is its power efficiency. With a supply voltage range of 2.7V to 3.6V, it is optimized for low-voltage operation, making it an ideal choice for portable and battery-operated devices. The op-amp also boasts a low quiescent current, further extending the battery life of the devices it powers.

The MAX4390EUK+TG126 comes in a compact SOT-23 package, which is perfect for space-constrained applications. This small footprint does not compromise its performance, as the device offers rail-to-rail outputs, which provide the maximum possible dynamic range at any given supply voltage. This feature is particularly useful in analog-to-digital conversion processes where maximizing the dynamic range is crucial.

With its combination of high-frequency operation, low power consumption, and compact form factor, the MAX4390EUK+TG126 is a versatile op-amp that caters to a broad spectrum of electronic designs. From audio and video equipment to sensor interfaces and communications systems, this Maxim Integrated product ensures reliable and efficient operation, making it a top choice for engineers and designers looking for a high-quality operational amplifier.

Overall, the MAX4390EUK+TG126 represents Maxim Integrated's commitment to providing innovative, high-performance integrated circuits that meet the evolving needs of modern electronics.

You May Also Be Interested in

National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $157.9948
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess