EN
  • EN
  • DE

MAX4389EXT+T

Part No MAX4389EXT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OP AMP 85MHZ R-R SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 85MHz
Slew Rate 500 V/μs
Operating Supply Current 6mA
Channel Output Current 95mA
Supply Voltage - Operating 4.5 V to 11 V, ±2.25 V to 5.5 V
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 021703-MAX4389EXT+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4389EXT+T CAD Model

Description

Maxim Integrated MAX4389EXT+T Low-Distortion, High-Speed Op-Amps

The MAX4389EXT+T from Maxim Integrated is a cutting-edge operational amplifier designed for applications requiring high-speed performance with minimal distortion. This op-amp is part of Maxim's family of high-speed, low-distortion operational amplifiers that are ideally suited for a wide range of applications, including video, communications, imaging systems, and portable devices.

Featuring a wide bandwidth of 210MHz at a gain of +2V/V, the MAX4389EXT+T ensures that signals are amplified with high fidelity, making it an excellent choice for driving high-performance ADCs or buffering high-speed DACs. Its fast slew rate of 600V/µs further contributes to its ability to handle rapid signal changes, ensuring that the output accurately follows the input signal without lag.

One of the key advantages of the MAX4389EXT+T is its low distortion characteristics. With a total harmonic distortion plus noise (THD+N) of -80dBc at 5MHz, this op-amp maintains signal integrity even at high frequencies, which is critical for high-definition and high-accuracy applications. Additionally, the device features a low differential gain and phase error, which is essential for maintaining color fidelity in video applications.

The MAX4389EXT+T operates from a single supply voltage ranging from 2.85V to 5.5V, making it compatible with a variety of digital systems and allowing for simplified power supply design. Its rail-to-rail output capability ensures maximum dynamic range, which is particularly useful when operating at lower supply voltages.

Maxim Integrated has packaged the MAX4389EXT+T in a compact 6-pin SOT-23, which is ideal for space-constrained applications. The device also features a high output current of 80mA, enabling it to drive heavy loads when necessary. With its extended temperature range, the MAX4389EXT+T is designed to perform reliably in a variety of environments, making it a versatile choice for designers seeking a high-performance op-amp solution.

In summary, the MAX4389EXT+T from Maxim Integrated is a high-speed, low-distortion operational amplifier that offers excellent performance for a range of demanding applications. Its combination of speed, low distortion, and versatility makes it a valuable component for any design where signal integrity is paramount.

You May Also Be Interested in

ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Harris Corporation
Video Amp 1 Video
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
NXP / Nexperia
IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Lowest to $17.4627
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2257 $66.7710
65+ $1.8261 $118.6965
100+ $1.7695 $176.9500
135+ $1.7129 $231.2415
175+ $1.6551 $289.6425
235+ $1.4842 $348.7870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess