EN
  • EN
  • DE

MAX4378FAUD

Part No MAX4378FAUD
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single/Dual/Quad High-Side Current-Sense Amplifiers with Internal Gain | IC CURR SENSE 4 CIRCUIT 14TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Amplifier Type Current Sense
Slew Rate 10V/μs
-3db Bandwidth 1.7MHz
Current - Input Bias 800μA
Supply Current 1mA
Supply Voltage , Single/Dual (±) 3V ~ 28V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number MAX4378
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213600-MAX4378FAUD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4378FAUD CAD Model

Description

Introducing the MAX4378FAUD from Maxim Integrated

The MAX4378FAUD is a high-precision, low-cost, high-side current-sense amplifier from Maxim Integrated, designed to provide a simple and effective solution for current monitoring in a wide range of applications. This device is particularly well-suited for portable devices, battery management systems, and power management applications where space is at a premium and efficiency is critical.

Key Features

  • High Accuracy: The MAX4378FAUD offers a high level of accuracy for current sensing, which is essential for maintaining system reliability and performance.
  • Wide Input Voltage Range: This amplifier operates over a wide input common-mode voltage range from 2.7V to 28V, making it versatile for various applications.
  • Low Quiescent Current: With a low quiescent current, the MAX4378FAUD is an energy-efficient choice, helping to extend battery life in portable applications.
  • High-Side Sensing: High-side current sensing allows for the detection of current flowing through a load without interrupting the ground path, which is beneficial for system integrity and noise reduction.

Applications

The MAX4378FAUD is ideal for a number of applications including, but not limited to:

  • Battery-powered devices
  • Notebook computers
  • Cell phones
  • Portable media players
  • Power management systems

Performance and Integration

Maxim Integrated's MAX4378FAUD offers a robust set of features that make it easy to integrate into your design. It provides a high level of integration with a built-in precision voltage reference and an op-amp for current-sense signal amplification. The result is a reduction in component count and system complexity, leading to a more streamlined design process and ultimately a more compact and efficient end product.

With its combination of accuracy, low power consumption, and ease of use, the MAX4378FAUD current-sense amplifier is a smart choice for designers looking to optimize their power management systems. Its compact SOT23 package is designed for space-constrained applications, ensuring that even the smallest devices can monitor current flow with precision.

For detailed specifications, application circuits, and additional information, visit Maxim Integrated's official website or contact their support team for technical assistance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess