EN
  • EN
  • DE
  • IT

MC100E241FN

Part No MC100E241FN
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description IC REGISTER SCAN 8BIT ECL 28PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Universal
Supply Voltage - Operating 4.2 V to 5.7 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 134121-MC100E241FN
Ultra Librarian 3D Model Ultra Librarian MC100E241FN CAD Model

Description

The MC100E241FN from ON Semiconductor is a premium-grade integrated circuit that stands out in the realm of high-speed digital data processing. This quintessential device is tailored for sophisticated applications that demand both speed and precision. It is a part of ON Semiconductor's illustrious ECLinPS MAX™ family, which is renowned for its high-performance and reliability.

Key Features

  • 5V ECL 8-Bit Synchronous Binary Up/Down Counter: The MC100E241FN is designed to handle complex counting operations, making it an ideal choice for systems requiring precise time-sequencing and event counting.
  • High-Speed Operation: With its advanced design, this component ensures rapid data processing, which is crucial for applications operating at high frequencies.
  • Differential PECL Clock Inputs: The differential clock inputs offer improved noise immunity, ensuring stable operation in environments with high electrical noise.
  • Fully Synchronous Counting and Control: Synchronicity in counting and control logic allows for error-free operation, enhancing the overall system reliability.
  • Asynchronous Master Reset: The inclusion of an asynchronous master reset provides the ability to quickly initialize the counter state, which is essential for maintaining system integrity.

Applications

The versatility of the MC100E241FN makes it suitable for a wide array of applications. It is particularly useful in telecommunications, where high-speed signal processing is a must. Additionally, it serves well in computer systems, data acquisition systems, and high-frequency instrumentation. Designers and engineers often rely on this component for digital signal processing (DSP) and automated test equipment (ATE) due to its exceptional performance and reliability.

Quality and Support

ON Semiconductor is committed to delivering top-quality products. The MC100E241FN is manufactured with the highest standards, ensuring that it meets the stringent requirements of commercial and industrial applications. Furthermore, ON Semiconductor provides comprehensive technical support for their products, offering designers the confidence and resources needed to integrate the MC100E241FN into their projects seamlessly.

You May Also Be Interested in

ON Semiconductor
IC SHIFT REGSTR 8BIT CMOS 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.6539
ON Semiconductor
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1415
ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Shift Register 1 Element 8 Bit 16-SOEIAJ
Lowest to $0.2784
Texas Instruments
PARALLEL-LOAD 8-BIT SHIFT REGIST
Lowest to $6.1501
ON Semiconductor
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2780
Rochester Electronics
SERIAL IN PARALLEL OUT, CMOS SER / Shift Element Bit
Need more? Email Us
Texas Instruments
CMOS 18-STAGE STATIC SHIFT REGIS
Lowest to $17.3207
Texas Instruments
8-BIT UNIVERSAL SHIFT/STORAGE RE
Need more? Email Us
Renesas Electronics America
Shift Element Bit
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess