Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name MAX4374
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881774-MAX4374FESD
Ultra Librarian 3D Model Ultra Librarian MAX4374FESD CAD Model

Description

Introducing the MAX4374FESD High-Side Current-Sense Amplifier from Maxim Integrated

The MAX4374FESD is a sophisticated high-side current-sense amplifier designed by Maxim Integrated to offer a comprehensive solution for power management and monitoring in a wide range of applications. This device is particularly suited for systems where precise current measurement is critical, such as in battery chargers, power management systems, and portable devices.

Key Features and Benefits

  • High-Side Sensing: The MAX4374FESD measures the current flowing through a shunt resistor placed in the high side of the circuit, enabling it to detect both the direction and the magnitude of the current flow. This feature allows for the monitoring of battery charging and discharging without interrupting the ground path.
  • Wide Input Voltage Range: With an operating range of 2.7V to 28V, this device is versatile and can be used in systems with varying supply voltages, making it ideal for both low and high voltage applications.
  • Low Quiescent Current: The device is designed for power-sensitive applications, featuring a low quiescent current that minimizes power consumption when the system is in standby mode.
  • High Accuracy: The MAX4374FESD offers high accuracy with a low input offset voltage, ensuring precise current measurement and improved system performance.
  • Compact Package: Available in a small 14-pin TSSOP package, the MAX4374FESD saves valuable board space and is suitable for space-constrained applications.

Applications

The MAX4374FESD is ideal for a variety of applications, including:

  • Notebook computers
  • Cell phones
  • Battery management systems
  • Portable consumer electronics
  • Automotive systems

With its combination of high-side sensing, wide input voltage range, low power consumption, and compact form factor, the MAX4374FESD from Maxim Integrated is a reliable and efficient choice for designers looking to enhance their power management systems. Its robust feature set ensures that it can meet the stringent requirements of modern electronic devices, providing precise current monitoring and contributing to the overall system reliability and efficiency.

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us
ECAD model for SY88843VKI
Texas Instruments
IC LIMITING AMP 11.7GBPS 32VQFN / RF Transceiver Module 2.5V 32-Pin VQFN EP T/R
Lowest to $31.7625
ECAD model for ONET1130ECRSMT
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
ECAD model for LTC6430AIUF-20
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.3100
ECAD model for SY88313BLMG
STMicroelectronics
Dual Operational Amplifier and Voltage Reference | IC OPAMP GP 900KHZ 8SO
Lowest to $0.1938
ECAD model for TSM103WAID
Maxim Integrated
IC AMP COMP REF 10UMAX / Amplifier, Comparator, Reference IC Current Sensing, Power Management 10-uMAX/uSOP
Need more? Email Us
ECAD model for MAX4374TEUB-T
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
ECAD model for SY88315BLMG-TR
Semtech Corporation
IC POSTAMPLIFIER 16QSOP / Postamplifier IC Ethernet 16-QSOP
Lowest to $2.9546
ECAD model for NT20045-QSOP-TR
Skyworks Solutions Inc.
IC ISOLATION 8DIP GULL WING / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-DIP Gull Wing
Lowest to $4.7519
ECAD model for SI8920BC-IPR

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention