EN
  • EN
  • DE

MAX264BEPI+

Part No MAX264BEPI+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 140KHZ SWITCHED 28DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 140kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) 4.74V ~ 12.6V, ±2.37V ~ 6.3V
Mounting Style Through Hole
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Family Part Number MAX264
Manufacturer Pack Quantity 14
MSL Level 1 (Unlimited)
Win Source Part Number 702727-MAX264BEPI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX264BEPI+ CAD Model

Description

Maxim Integrated MAX264BEPI+ Overview

The MAX264BEPI+ is a high-performance, programmable universal active filter designed and manufactured by Maxim Integrated. This integrated circuit (IC) is part of Maxim's extensive range of analog and mixed-signal products, offering a versatile solution for a wide array of filtering applications. The device is well-suited for precision filtering tasks in instrumentation, audio processing, data communications, and other electronic systems that require high-quality signal conditioning.

Key Features

  • Programmable Filter Design: The MAX264BEPI+ provides users with the ability to program the filter characteristics, allowing for the implementation of low-pass, high-pass, band-pass, and notch filters with ease.
  • Wide Frequency Range: This filter IC operates over a broad frequency range, making it suitable for diverse applications that require different filtering specifications.
  • High Precision: With its precision components, the MAX264BEPI+ delivers accurate and stable filter characteristics, ensuring signal integrity and consistent performance.
  • Low Noise: The device is designed to have low noise characteristics, minimizing the impact on signal quality and making it ideal for sensitive audio and instrumentation applications.
  • Multiple Filter Responses: Users can easily configure the IC to provide Butterworth, Chebyshev, or Bessel responses, depending on the requirements of the application.

Applications

  • Audio Processing Equipment
  • Signal Conditioning for Data Acquisition Systems
  • Anti-Aliasing Filters for A/D Converters
  • Waveform Generation
  • Communication Systems

Product Specifications

The MAX264BEPI+ operates from a single +5V supply or dual ±5V supplies, providing flexibility in power configurations. It comes in a 28-pin DIP package, making it compatible with standard breadboards and sockets for ease of prototyping and testing. The device's temperature range of 0°C to +70°C ensures reliable operation across various environmental conditions.

In conclusion, the MAX264BEPI+ from Maxim Integrated is a versatile and high-quality solution for designers looking to implement custom filter designs with minimal external components. Its programmability, combined with a wide operational frequency range and precise filtering capabilities, makes it an excellent choice for a variety of electronic filtering applications.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Need more? Email Us
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $43.2398

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.6779 $81.3558
4+ $33.3772 $133.5088
6+ $32.3342 $194.0052
8+ $31.2913 $250.3304
10+ $30.2483 $302.4830
13+ $27.1194 $352.5522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess