EN
  • EN
  • DE

MAX4372HESA+T

Part No MAX4372HESA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Amplifier Type Current Sense
Number of Circuits 1
-3db Bandwidth 110kHz
Current - Input Bias 2μA
Voltage - Input Offset 300μV
Current - Supply 30μA
Voltage - Supply, Single/Dual (±) 2.7V ~ 28V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series MAX4372
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806020-MAX4372HESA+T
Ultra Librarian 3D Model Ultra Librarian MAX4372HESA+T CAD Model

Description

Maxim Integrated MAX4372HESA+T High-Side Current-Sense Amplifier

The MAX4372HESA+T is a precision, high-side current-sense amplifier designed by Maxim Integrated, a leader in analog and mixed-signal products. This device offers a compact and efficient solution for current monitoring in a wide range of applications, including battery management, power supply control, and load detection.

Featuring a unique unidirectional high-side current sense, the MAX4372HESA+T is capable of measuring the current flowing through a shunt resistor placed in the supply line to any load. This high-side sensing allows the device to operate at common-mode voltages from +2.7V to +28V, independent of the supply voltage. This makes it particularly useful for systems where the ground plane cannot be disturbed, and it protects the system from ground loops and common-mode noise.

The MAX4372HESA+T offers a fixed gain of 20V/V, which simplifies the design by eliminating the need for external gain-setting resistors. This feature, combined with a low input offset voltage of 250µV (max) and a wide bandwidth of 500kHz, ensures high accuracy in current measurement across a broad range of operating conditions.

With its tiny 8-pin SOIC package, the MAX4372HESA+T is ideal for space-constrained applications. Its low quiescent current of just 40µA (typ) also makes it suitable for portable and battery-powered systems where power efficiency is crucial. Furthermore, the device includes a filter pin for added flexibility, allowing designers to add an external capacitor to filter out high-frequency noise and reduce the impact of transient signals.

Overall, the MAX4372HESA+T from Maxim Integrated is a robust and reliable choice for designers who require accurate current monitoring without the complexity of external calibration or additional components. Its ease of use, combined with high accuracy and a small footprint, makes it an excellent choice for a wide array of applications.

For detailed specifications and application notes, designers are encouraged to consult the datasheet and support documentation provided by Maxim Integrated.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess