EN
  • EN
  • DE

MAX436ESD-W

Part No MAX436ESD-W
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703765-MAX436ESD-W
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX436ESD-W CAD Model

Description

The MAX436ESD-W from Maxim Integrated is a high-performance operational amplifier designed for precision applications that demand low noise, low input bias current, and high input impedance. This operational amplifier is an excellent choice for professional, industrial, and high-end consumer applications where accuracy and stability are crucial.

Key Features:

  • Low Noise Performance: The MAX436ESD-W boasts a low voltage noise density, making it suitable for applications where signal integrity is paramount.
  • High Input Impedance: With its high input impedance, this op-amp minimizes loading on the input source, thus preserving signal fidelity.
  • Low Input Bias Current: The low input bias current of the MAX436ESD-W is ideal for high-impedance sensor applications and precision current measurements.
  • Wide Supply Voltage Range: This operational amplifier can operate over a wide supply voltage range, providing design flexibility for various circuit configurations.
  • Stable with High Capacitive Loads: The MAX436ESD-W is designed to remain stable with high capacitive loads, a critical feature for driving capacitive sensors and filters.

Applications:

The versatile nature of the MAX436ESD-W makes it suitable for a wide array of applications, including:

  • Precision data acquisition systems
  • Professional audio equipment
  • Instrumentation and control systems
  • Active filters and oscillators
  • Medical equipment
  • Battery-powered devices

Product Specifications:

The MAX436ESD-W is provided in a compact ESD package, which ensures robustness against electrostatic discharges, enhancing the longevity and reliability of the product in harsh environments. Its specifications are meticulously designed to meet the needs of precision-driven applications.

Conclusion:

Maxim Integrated's MAX436ESD-W operational amplifier is a testament to the company's commitment to engineering excellence. With its low noise, high precision, and stable performance, this op-amp is an ideal choice for designers who require the utmost in signal accuracy and quality.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess