EN
  • EN
  • DE

MAX4365ETA+T

Part No MAX4365ETA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1W MONO 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1W x 1 @ 8 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-TDFN-EP (3x3)
Dimension 8-WDFN Exposed Pad
Win Source Part Number 207408-MAX4365ETA+T
Ultra Librarian 3D Model Ultra Librarian MAX4365ETA+T CAD Model

Description

Product Overview: MAX4365ETA+T from Maxim Integrated

The MAX4365ETA+T is a high-performance, low-power operational amplifier (op-amp) designed by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This precision op-amp is tailored for a wide array of applications, including sensor interfaces, active filters, and audio amplifiers, thanks to its excellent signal conditioning capabilities and compact size.

Key Features

  • Supply Voltage Range: The MAX4365ETA+T operates on a supply voltage range of 2.85V to 5.5V, making it versatile for both single-supply and dual-supply configurations.
  • Low Distortion: It boasts a Total Harmonic Distortion plus Noise (THD+N) of less than 0.01%, ensuring high-fidelity signal amplification.
  • High Output Drive: Capable of delivering a high output current, this op-amp can drive heavy loads with ease.
  • Low Quiescent Current: The device's low quiescent current makes it ideal for battery-powered and portable applications where power efficiency is crucial.
  • Package: The MAX4365ETA+T comes in a tiny 8-pin TDFN package, minimizing the footprint on your PCB and allowing for compact system designs.

Applications

The versatility of the MAX4365ETA+T extends to a variety of applications. It is particularly suitable for use in precision amplification circuits, where its low noise and high linearity are beneficial. Additionally, its robust output stage makes it an excellent choice for driving headphones or other audio transducers in portable audio devices. Its low power consumption also makes it ideal for battery-operated equipment such as handheld medical devices and portable instrumentation.

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The MAX4365ETA+T is manufactured with stringent quality control processes, ensuring reliable performance and longevity in your electronic designs. With its combination of efficiency, precision, and small form factor, this op-amp is a prime choice for engineers seeking to enhance their system's performance without compromising on space or power.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess