EN
  • EN
  • DE

MAX4364ESA/V+T

Part No MAX4364ESA/V+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 1-CH Mono 1.4W Class-AB 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Maximum Operating Temperature 85 °C
Max Output Power 1.4 W
Max Power Dissipation 471 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 7 mA
Number of Pins 8
Output Power 1.4 W
Packaging Cut Tape
Power Supply Rejection Ratio (PSRR) 75 dB
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1075372-MAX4364ESA/V+T
Categories Linear - Amplifiers - Audio
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4364ESA/V+T CAD Model

Description

Product Overview: MAX4364ESA/V+T from Maxim Integrated

The MAX4364ESA/V+T is a high-performance, low-distortion audio power amplifier from Maxim Integrated, renowned for its commitment to delivering innovative analog and mixed-signal engineering solutions. This product is designed to cater to a wide range of audio applications, where space constraints and power efficiency are critical considerations.

Encased in an 8-pin SOIC package, the MAX4364ESA/V+T amplifier boasts a compact form factor that is ideal for portable electronic devices, such as smartphones, tablets, and laptops, as well as for other applications including home audio systems, multimedia speakers, and automotive sound systems.

One of the key features of this amplifier is its high-quality audio output, which is achieved through its low total harmonic distortion plus noise (THD+N) characteristic. This ensures that the audio signal is amplified with minimal distortion, preserving the integrity and clarity of the original sound. Additionally, the MAX4364ESA/V+T offers a wide supply voltage range, making it versatile for use in various system designs.

The device also includes built-in thermal overload protection, which safeguards the amplifier and the overall system against damage due to excessive heat. This feature enhances the reliability and longevity of the product in demanding environments.

Furthermore, the MAX4364ESA/V+T is equipped with externally configurable gain settings, allowing designers to tailor the amplifier's performance to specific application requirements. This level of customization is valuable for achieving the desired sound quality and volume levels in different scenarios.

Maxim Integrated's MAX4364ESA/V+T is a testament to the company's dedication to providing high-quality audio solutions that meet the evolving needs of the electronics industry. With its superior audio performance, compact size, and robust protection features, this audio power amplifier is a top choice for designers looking to enhance the audio experience in their products.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit Maxim Integrated's official website or contact their local Maxim Integrated sales office.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess