EN
  • EN
  • DE

MAX4360EAX+T

Part No MAX4360EAX+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Analog Video 35MHz 8 x 4 36-Pin SSOP T/R / IC VIDEO CROSSPOINT SWIT 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Video
Number of Channels 1
Dual Supply Voltage(V±) ±4.5 V to 5.5 V
-3db Bandwidth 65MHz
Features Bi-Directional, Buffered, T-Switch Configuration
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-SSOP
Win Source Part Number 113150-MAX4360EAX+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX4360
Introduction Date December 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX4360EAX+T CAD Model

Description

Maxim Integrated MAX4360EAX+T Product Overview

The MAX4360EAX+T from Maxim Integrated is a high-performance, low-power, quad operational amplifier designed for a variety of applications that require precision and efficiency. This device is part of Maxim's commitment to providing innovative analog solutions for signal processing challenges.

Key Features

  • Wide Supply Voltage Range: The MAX4360EAX+T operates from a 2.7V to 5.5V single supply, making it versatile for both portable and fixed power supply designs.
  • Low Power Consumption: With a quiescent current of just 750µA per amplifier, this op-amp is an excellent choice for battery-powered devices and energy-sensitive applications.
  • High Output Drive Capability: It can deliver up to ±75mA of output current, allowing it to drive a wide range of loads.
  • Excellent AC Performance: It features a 120MHz -3dB bandwidth and a 45V/µs slew rate, making it suitable for high-speed signal processing.
  • Low Distortion: The device offers low harmonic distortion, which is critical for audio and other high-fidelity applications.

Applications

The MAX4360EAX+T is ideal for a broad spectrum of applications, including:

  • Active filters
  • Video and RF amplification
  • Audio processing
  • Data acquisition systems
  • Battery-powered instruments
  • Communications infrastructure

Package and Quality

This operational amplifier comes in a small 36-pin SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications. The MAX4360EAX+T is also lead-free and RoHS compliant, meeting the environmental standards of modern electronic components. Additionally, it is provided in tape and reel packaging, facilitating efficient assembly for mass production.

Conclusion

With its combination of low power consumption, high output drive, and precision performance, the MAX4360EAX+T is a robust solution for designers looking to optimize their analog circuitry. Maxim Integrated's dedication to quality and performance is evident in this operational amplifier, making it a reliable choice for both new designs and upgrades to existing systems.

You May Also Be Interested in

Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
M/A-Com Technology Solutions
INTEGRATED CIRCUIT / Switch IC Channel
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4851 $62.9106
14+ $8.6036 $120.4504
21+ $8.3345 $175.0245
29+ $8.0654 $233.8966
38+ $7.7963 $296.2594
50+ $6.9901 $349.5050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess