EN
  • EN
  • DE

MAX4327FEUK+T

Part No MAX4327FEUK+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703744-MAX4327FEUK+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4327FEUK+T CAD Model

Description

Maxim Integrated MAX4327FEUK+T - High-Precision, Low-Power Op-Amp

The MAX4327FEUK+T from Maxim Integrated is a high-precision, low-power operational amplifier that offers an ideal balance of performance and efficiency for a wide range of applications. This op-amp is part of Maxim's family of single-supply, rail-to-rail output amplifiers, which are designed to operate with a single power supply voltage as low as +2.7V and up to +5.5V, making them perfect for battery-powered devices and portable applications.

With its ultra-low input offset voltage and drift, the MAX4327FEUK+T ensures high accuracy in signal amplification, which is crucial for sensitive instrumentation, sensor conditioning, and precision filters. The device features a low input bias current, which minimizes errors in high-impedance applications and is beneficial for precision current measurements and charge integration.

The MAX4327FEUK+T boasts a low quiescent current, contributing to the extended battery life of portable devices. Despite its low power consumption, it does not compromise on speed, offering a gain-bandwidth product of 1MHz. This makes it suitable for audio processing, A/D converter buffer amplifiers, and general-purpose amplification tasks.

This operational amplifier comes in a space-saving 5-pin SOT-23 package, which is ideal for applications where board space is at a premium. The small footprint of the MAX4327FEUK+T, combined with its high performance, makes it an excellent choice for compact, high-density designs.

Key features of the MAX4327FEUK+T include:

  • Single-supply operation from +2.7V to +5.5V
  • Rail-to-rail output swing for increased dynamic range
  • Ultra-low input offset voltage and drift for high accuracy
  • Low input bias current for high-impedance applications
  • Low quiescent current for power-sensitive applications
  • 1MHz gain-bandwidth product for a variety of applications
  • Compact 5-pin SOT-23 package for space-constrained designs

The MAX4327FEUK+T operational amplifier is an excellent choice for designers looking for a versatile, high-performance op-amp that can deliver precision results while maintaining power efficiency and saving board space.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8274 $59.3754
50+ $2.3204 $116.0200
78+ $2.2476 $175.3128
107+ $2.1749 $232.7143
138+ $2.1033 $290.2554
184+ $1.8850 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess