EN
  • EN
  • DE

MAX4326EUA

Part No MAX4326EUA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8UMAX / Single/Dual/Quad, Low-Cost, SOT23, Low-Power, Rail-to-Rail I/O Op Amps
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2V/μs
Gain Bandwidth Product 5MHz
Current - Input Bias 50nA
Voltage - Input Offset 1.2mV
Current - Supply 725μA
Current - Output / Channel 50mA
Voltage - Supply, Single/Dual (±) 2.4V ~ 6.5V, ±1.2V ~ 3.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Part Number Series MAX4326
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813477-MAX4326EUA
Ultra Librarian 3D Model Ultra Librarian MAX4326EUA CAD Model

Description

Maxim Integrated MAX4326EUA Overview

The MAX4326EUA from Maxim Integrated is a high-performance, low-power operational amplifier (op-amp) that offers a unique combination of features designed to meet a wide range of applications. This device is particularly suited for portable and battery-powered equipment due to its low voltage operation and power-saving capabilities.

Key Features

  • Low Power Consumption: The MAX4326EUA is engineered for minimal power usage, which is ideal for extending battery life in portable devices.
  • Wide Supply Voltage Range: This op-amp operates over a wide supply voltage range, accommodating various application requirements and making it versatile for both single and dual supply operations.
  • High Output Drive Capability: Despite its low-power design, the MAX4326EUA can drive heavy loads, making it suitable for a variety of demanding applications.
  • Rail-to-Rail Output: The rail-to-rail output feature allows for maximum dynamic range, which is especially useful in low-voltage applications.
  • Unity-Gain Stable: This device is stable with capacitive loads, ensuring reliable performance in unity-gain configurations.

Applications

The MAX4326EUA's combination of low power, high output drive, and rail-to-rail capabilities make it an excellent choice for a range of applications, including:

  • Portable Instruments
  • Battery-Powered Devices
  • Analog Filters
  • Data Acquisition Systems
  • Audio Amplification
  • Sensor Interfaces

Package and Reliability

The MAX4326EUA comes in a space-saving 8-pin µMAX package, which is not only compact but also offers a small footprint for densely packed PCBs. Maxim Integrated ensures high reliability and performance, which makes this op-amp a dependable choice for critical and long-term applications.

Conclusion

With its low power consumption, wide supply voltage range, and high output drive capability, the MAX4326EUA operational amplifier from Maxim Integrated stands out as a versatile component suitable for a broad spectrum of electronic applications. Its compact packaging and rail-to-rail output make it a practical solution for designers looking to optimize their systems for both performance and power efficiency.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess