EN
  • EN
  • DE

MAX4311EEE+T

Part No MAX4311EEE+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP MPLEX AMP 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 345MHz
Slew Rate 430V/μs
Current - Supply 6.9mA
Current - Output / Channel 95mA
Voltage - Supply, Single/Dual (±) 4V ~ 10.5V, ±2V ~ 5.25V
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Part Number Series MAX4311
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813456-MAX4311EEE+T
Ultra Librarian 3D Model Ultra Librarian MAX4311EEE+T CAD Model

Description

The MAX4311EEE+T is a high-performance, low-power, single-supply operational amplifier (op-amp) with a disable feature, crafted by Maxim Integrated. This op-amp is designed for a wide range of applications, including portable and battery-powered devices, due to its energy-efficient operation and compact size.

Key Features

  • Single-Supply Operation: The MAX4311EEE+T operates from a single +2.7V to +5.5V power supply, making it suitable for a variety of applications that require minimal power consumption.
  • Low Power Consumption: With its quiescent current of just 400µA, this op-amp is an excellent choice for battery-operated devices, extending the life of the battery and reducing the need for frequent replacements.
  • High Output Drive Capability: Despite its low-power design, the MAX4311EEE+T can drive 40mA of output current, providing robust performance for driving heavier loads.
  • Disable Feature: The disable function allows users to reduce power consumption further by placing the op-amp in a low-power shutdown mode, which is particularly useful in power-sensitive applications.
  • High-Speed Operation: With a bandwidth of 200MHz and a slew rate of 600V/µs, this op-amp is capable of high-speed signal processing, making it suitable for video, communications, and other high-frequency applications.

Applications

The versatility of the MAX4311EEE+T allows it to be used in a wide array of applications, including:

  • Battery-Powered Systems
  • Portable Instruments
  • Video Amplification
  • Audio Processing
  • Communications Systems
  • Active Filters
  • Data Acquisition Systems

Package and Quality

The MAX4311EEE+T comes in a 16-pin QSOP package, which is ideal for space-constrained applications. Maxim Integrated ensures high-quality and reliability, and this product is available in tape and reel format (T suffix), which is suitable for automated assembly processes.

Maxim Integrated's commitment to excellence is evident in the MAX4311EEE+T, making it a go-to choice for engineers and designers looking for a reliable, high-performance operational amplifier.

You May Also Be Interested in

Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Lowest to $17.4627
ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8702 $60.2742
50+ $2.3550 $117.7500
76+ $2.2811 $173.3636
105+ $2.2072 $231.7560
136+ $2.1344 $290.2784
182+ $1.9138 $348.3116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess