EN
  • EN
  • DE

MAX4292ESA

Part No MAX4292ESA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.2V/μs
Gain Bandwidth Product 500kHz
Current - Input Bias 15nA
Voltage - Input Offset 200μV
Supply Current 100μA
Current - Output / Channel 20mA
Supply Voltage , Single/Dual (±) 1.8V ~ 5.5V, ±0.9V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX4292
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 703729-MAX4292ESA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4292ESA CAD Model

Description

Maxim Integrated MAX4292ESA Precision Operational Amplifier

The MAX4292ESA from Maxim Integrated is a high-precision operational amplifier designed for a broad range of applications, including sensor interfaces, data acquisition systems, and industrial controls. This device offers a unique combination of performance features that make it suitable for applications requiring low power consumption, high accuracy, and small packaging.

Key Features

  • Low Power Consumption: The MAX4292ESA is optimized for low-power operations, making it an ideal choice for battery-powered devices and energy-sensitive applications.
  • High Precision: With its low offset voltage and drift, this op-amp provides high accuracy, ensuring reliable performance in precision applications.
  • Single-Supply Operation: The device can operate from a single supply voltage, simplifying power supply design and reducing system complexity.
  • Rail-to-Rail Output: The op-amp features rail-to-rail output capability, which allows for a wider dynamic range, especially beneficial in single-supply operations.
  • Small Package: Available in an 8-pin SOIC package, the MAX4292ESA is compact and suitable for space-constrained applications.

Applications

The versatility of the MAX4292ESA makes it well-suited for various applications. It's commonly used in:

  • Portable Instrumentation
  • Analog Filters
  • Data Acquisition Systems
  • Medical Equipment
  • Industrial Process Controls

Technical Specifications

Some of the technical specifications of the MAX4292ESA include:

  • Supply Voltage Range: 2.7V to 5.5V
  • Offset Voltage: 125µV (max)
  • Offset Voltage Drift: 1µV/°C (max)
  • Quiescent Current: 350µA (max)
  • Gain Bandwidth Product: 350kHz
  • Operating Temperature Range: -40°C to +85°C

With its robust feature set, the MAX4292ESA offers a reliable solution for designers looking to balance power efficiency with precision performance. Maxim Integrated's commitment to quality ensures that this operational amplifier will deliver consistent and dependable results across its range of applications.

You May Also Be Interested in

ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess