EN
  • EN
  • DE

MAX4291EUK

Part No MAX4291EUK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703725-MAX4291EUK
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4291EUK CAD Model

Description

Maxim Integrated's MAX4291EUK: High-Precision, Low-Power Op-Amp

The MAX4291EUK from Maxim Integrated is a high-performance operational amplifier (op-amp) that offers a blend of precision, low power consumption, and small packaging, making it an ideal choice for a wide range of applications. This op-amp is part of Maxim's commitment to providing energy-efficient and space-saving solutions for modern electronic systems.

Key Features

  • Low Power Consumption: The MAX4291EUK is designed for battery-powered and portable applications, with a quiescent current of just 11µA (typical), helping to extend battery life in mobile devices.
  • High Precision: It provides an offset voltage of only 500µV (max), which ensures accurate signal amplification, critical for precision analog circuits.
  • Single-Supply Operation: This op-amp operates from a single +2.7V to +6.5V supply, making it versatile for use in various circuits without the need for dual supplies.
  • Rail-to-Rail Outputs: The ability to output signals that range from the power supply rails ensures maximum dynamic range in analog circuits.
  • Space-Saving Package: The MAX4291EUK comes in a 5-pin SOT23 package, which is perfect for applications where space is at a premium.

Applications

The MAX4291EUK is suitable for a multitude of applications, such as:

  • Portable/Battery-Powered Devices
  • Data Acquisition Systems
  • Sensor Interfaces
  • Medical Instruments
  • Notebooks and PDAs

Reliability and Performance

Maxim Integrated ensures that the MAX4291EUK meets stringent quality standards, providing reliable performance even under varying conditions. Its robust design is capable of handling extended temperature ranges, making it a trustworthy component for industrial-grade applications.

In conclusion, the MAX4291EUK op-amp by Maxim Integrated is a compact, high-precision, and low-power solution that addresses the needs of modern electronic designs. Whether it's for portable devices or sensitive instrumentation, this op-amp offers the performance and efficiency required for critical analog functions.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5069 $50.1380
49+ $2.0570 $100.7930
76+ $1.9927 $151.4452
104+ $1.9284 $200.5536
135+ $1.8642 $251.6670
180+ $1.6713 $300.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess