EN
  • EN
  • DE

MAX4289EUT+T

Part No MAX4289EUT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 17KHZ RRO SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.006 V/μs
GBP - Gain Bandwidth Product 17kHz
Current - Input Bias 5nA
Voltage - Input Offset 200μV
Operating Supply Current 18μA
Output Current per Channel 19mA
Dual Supply Voltage (±) 1 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 703721-MAX4289EUT+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4289
Introduction Date February 14, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX4289EUT+T CAD Model

Description

Maxim Integrated's MAX4289EUT+T: High-Speed, Low-Distortion Operational Amplifier

The MAX4289EUT+T is a cutting-edge operational amplifier designed by Maxim Integrated, tailored for applications requiring high-speed signal processing with minimal distortion. This operational amplifier is an ideal choice for a wide range of applications, including but not limited to, communication systems, ADC buffer amplifiers, and video processing equipment.

Key Features

  • High-Speed Performance: The MAX4289EUT+T boasts a high slew rate and wide bandwidth, making it suitable for fast signal processing applications.
  • Low-Distortion: It ensures low harmonic distortion, which is critical for maintaining signal fidelity in audio and video applications.
  • Low-Voltage Operation: This operational amplifier is designed to operate from a single +3V to +5.5V supply, making it versatile for various low-voltage circuits.
  • Power-Saving Shutdown Mode: It features a shutdown mode that significantly reduces the power consumption when the amplifier is not in use, thereby extending battery life in portable devices.
  • Compact Package: The MAX4289EUT+T comes in a small 6-pin SOT23 package, which is beneficial for space-constrained applications.

Applications

The versatility of the MAX4289EUT+T allows it to be integrated into a plethora of systems. Some of the common applications include:

  • Professional and consumer audio equipment
  • Video and broadcast equipment
  • Active filters and amplifiers
  • Test and measurement instrumentation
  • High-speed data acquisition systems

Reliability and Quality

Maxim Integrated is renowned for its commitment to quality and reliability, and the MAX4289EUT+T is no exception. Each operational amplifier is rigorously tested to meet high standards of performance and durability, ensuring that it can withstand the demands of both industrial and consumer applications.

With its combination of speed, precision, and low power consumption, the MAX4289EUT+T from Maxim Integrated stands out as a superior choice for designers looking to enhance the performance of their high-speed signal processing circuits without compromising on space or power efficiency.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3516 $58.7900
60+ $1.9300 $115.8000
93+ $1.8688 $173.7984
128+ $1.8087 $231.5136
166+ $1.7487 $290.2842
222+ $1.5673 $347.9406
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess