EN
  • EN
  • DE

MAX4289ESA+T

Part No MAX4289ESA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 17KHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.006 V/μs
GBP - Gain Bandwidth Product 17kHz
Current - Input Bias 5nA
Voltage - Input Offset 200μV
Operating Supply Current 18μA
Output Current per Channel 19mA
Dual Supply Voltage (±) 1 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 703720-MAX4289ESA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4289
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX4289ESA+T CAD Model

Description

Maxim Integrated MAX4289ESA+T Operational Amplifier

The MAX4289ESA+T is a high-performance operational amplifier from Maxim Integrated, designed to offer precision, low noise, and high-speed operation for a wide range of applications. This operational amplifier is part of Maxim's MAX4289 series and is available in an 8-pin NSOIC package. It is suitable for systems where space is at a premium and where low power consumption and high accuracy are essential.

Key Features:

  • Low Noise: The MAX4289ESA+T offers a low voltage noise density of 2.8nV/√Hz at 1kHz, making it ideal for applications that require high signal integrity and minimal signal distortion.
  • High Speed: With a slew rate of 10V/µs and a gain bandwidth product of 200MHz, this op-amp is capable of handling fast signal changes, making it well-suited for high-speed signal processing.
  • Single Supply Operation: It can operate from a single +2.85V to +5.5V power supply, allowing for flexibility in various circuit designs.
  • Rail-to-Rail Output: The output can swing rail-to-rail, which maximizes the dynamic range in applications such as data acquisition systems and ADC buffer amplifiers.
  • Low Distortion: The MAX4289ESA+T features low harmonic distortion, which is critical for audio applications and precision measurement devices.
  • Stable with Capacitive Loads: It is designed to be stable with capacitive loads up to 200pF, enhancing its performance in buffered applications.

Applications:

  • Precision instrumentation
  • Active filters
  • Audio and video signal processing
  • Data acquisition systems
  • Photodiode amplifiers
  • ADC/DAC buffers

The MAX4289ESA+T operational amplifier from Maxim Integrated provides a combination of features that make it a versatile choice for designers who require precision operation in a small footprint. With its low noise performance, high-speed capabilities, and stable operation with capacitive loads, the MAX4289ESA+T is an excellent choice for enhancing the performance of your electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess