EN
  • EN
  • DE

MAX4278EPA+

Part No MAX4278EPA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP BUFFER 310MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type Buffer
Number of Circuits 1
Slew Rate 1600 V/μs
-3db Bandwidth 310MHz
Current - Input Bias 1μA
Voltage - Input Offset 500μV
Operating Supply Current 8mA
Channel Output Current 100mA
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 108154-MAX4278EPA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4278EPA+ CAD Model

Description

Maxim Integrated MAX4278EPA+ Precision Operational Amplifier

The MAX4278EPA+ is a high-performance operational amplifier (op-amp) from Maxim Integrated, designed to deliver precision and low noise in a wide range of applications. This device is well-suited for use in sensor amplifiers, active filters, and industrial process controls, where accuracy and stability are crucial.

Featuring a low offset voltage of 125µV (max) and a low drift of 1µV/°C (max), the MAX4278EPA+ ensures a high level of accuracy over time and temperature variations. Its low noise performance, with a noise density of 8nV/√Hz at 1kHz, makes it an excellent choice for audio and instrumentation applications that require clean signal amplification.

The op-amp operates from a single supply voltage ranging from +2.85V to +5.5V, or dual supplies of ±1.425V to ±2.75V, providing designers with flexibility in various circuit configurations. The MAX4278EPA+ also features a rail-to-rail output stage, which allows the output to swing close to the supply rails, maximizing the dynamic range in battery-powered and single-supply systems.

With a gain-bandwidth product of 10MHz and a slew rate of 6V/µs, the MAX4278EPA+ is capable of handling fast signals and can be used in high-speed signal processing tasks. Additionally, its low input bias current of 1pA (max) is beneficial for high-impedance sensor interfaces and precision integrators.

The MAX4278EPA+ comes in an 8-pin DIP package, making it easy to integrate into both prototyping environments and production runs. Its extended temperature range from -40°C to +85°C allows for reliable operation in a variety of environmental conditions.

In summary, the Maxim Integrated MAX4278EPA+ is a versatile and precise operational amplifier that offers low voltage offset, low drift, low noise, and high-speed performance. Its rail-to-rail output and flexible power supply requirements make it a strong candidate for a multitude of applications that demand high fidelity and accuracy.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess