EN
  • EN
  • DE

MAX4257CSA+T

Part No MAX4257CSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703707-MAX4257CSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4257CSA+T CAD Model

Description

Maxim Integrated MAX4257CSA+T Low-Power, Precision Operational Amplifiers

The MAX4257CSA+T is a high-precision, low-power operational amplifier from Maxim Integrated, designed to offer a perfect blend of performance and power efficiency for a wide range of applications. This operational amplifier is a part of Maxim's MAX425x series, which is renowned for its low-voltage operation and low-noise characteristics, making it an ideal choice for battery-powered devices, sensor interfaces, and portable instrumentation.

Key Features

  • Low Power Consumption: The device is optimized for low-power applications, ensuring extended battery life in portable devices.
  • Precision Performance: With a low offset voltage and high common-mode rejection ratio (CMRR), the MAX4257CSA+T provides accurate signal amplification, essential for precision applications.
  • Single-Supply Operation: It operates from a single supply voltage ranging from +2.7V to +5.5V, simplifying the power supply design.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for maximum dynamic range, which is particularly useful in single-supply operations.
  • Low Input Bias Current: This feature makes it suitable for high-impedance sensor applications and precision integrators.
  • Small Package: The device comes in a space-saving 8-pin SOIC package, which is ideal for space-constrained applications.

Applications

The MAX4257CSA+T is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Data acquisition systems
  • Medical instrumentation
  • Sensor signal conditioning
  • Active filters and precision amplifiers

The MAX4257CSA+T from Maxim Integrated is a testament to the company's commitment to providing high-performance, reliable, and power-efficient solutions for the electronics industry. Whether you're designing a medical device, a portable consumer product, or a complex sensor system, the MAX4257CSA+T offers the precision and efficiency required to meet the demands of your application.

With its robust feature set and operational flexibility, the MAX4257CSA+T is a go-to operational amplifier for designers looking to optimize their system's performance without compromising on power consumption.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess