EN
  • EN
  • DE

MAX4252ESA-T

Part No MAX4252ESA-T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features General Purpose Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
Manufacturer Maxim Integrated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MAX4252
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925342-MAX4252ESA-T
Ultra Librarian 3D Model Ultra Librarian MAX4252ESA-T CAD Model

Description

The MAX4252ESA-T is a high-performance operational amplifier (op-amp) from Maxim Integrated, designed to offer precision, low noise, and low-voltage operation, making it an ideal choice for a wide range of applications. This op-amp is part of Maxim's MAX425x series, which are known for their excellent analog characteristics.

Key Features

  • Low Voltage Operation: The MAX4252ESA-T operates from a single +2.7V to +5.5V supply, or dual ±1.35V to ±2.75V supplies, which is perfect for battery-powered devices and low-voltage systems.
  • High Precision: With an offset voltage as low as 125µV and low drift over time and temperature, this op-amp provides precise signal amplification, critical for measurement and instrumentation applications.
  • Low Noise: The device features a low input voltage noise density of 8nV/√Hz at 1kHz, ensuring signal integrity is maintained in sensitive audio, sensor, and other high-fidelity applications.
  • Rail-to-Rail Output: The rail-to-rail output stage increases the dynamic range, especially useful in single-supply operations.
  • Low Power Consumption: With a quiescent current of just 750µA, the MAX4252ESA-T is optimized for power-sensitive designs.
  • Small Package: Available in an 8-pin SOIC package, it requires minimal board space, which is beneficial for compact electronic designs.

Applications

The MAX4252ESA-T is versatile and can be used in a variety of applications such as:

  • Battery-Powered Devices
  • Portable Instrumentation
  • Sensor Signal Conditioning
  • Audio Equipment
  • Medical Devices
  • Data Acquisition Systems

Summary

In summary, the MAX4252ESA-T from Maxim Integrated stands out for its combination of low-voltage operation, precision, low noise, and small footprint. Whether for professional-grade audio, sensitive medical equipment, or portable consumer electronics, this op-amp provides the performance and reliability expected from a leading semiconductor manufacturer. Its suitability for a broad range of applications makes it a smart choice for designers looking to enhance the accuracy and efficiency of their electronic circuits.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess