EN
  • EN
  • DE

MAX4249EUB+T

Part No MAX4249EUB+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 10UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Amplifier Type General Purpose
Output Type Push-Pull, Rail-to-Rail
Slew Rate 2.1V/μs
Gain Bandwidth Product 22MHz
Current - Input Bias 1pA
Voltage - Input Offset 70μV
Supply Current 420μA
Current - Output / Channel 68mA
Supply Voltage , Single/Dual (±) 2.4V ~ 5.5V, ±1.2V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Family Part Number MAX4249
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 703705-MAX4249EUB+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4249EUB+T CAD Model

Description

The MAX4249EUB+T from Maxim Integrated is a high-quality, low-noise, precision operational amplifier that offers a perfect blend of features for a wide range of applications. This device is designed for analog circuits requiring low voltage noise, low input bias currents, and precise DC performance.

Key Features

  • Low Voltage Noise: The MAX4249EUB+T boasts a low voltage noise density of 8nV/√Hz at 1kHz, making it an excellent choice for audio applications and signal conditioning in measurement systems.
  • High Precision: With an offset voltage of just 250µV and low drift over time and temperature, this op-amp is ideal for precision applications such as instrumentation and sensor interfaces.
  • Rail-to-Rail Output: The device provides a rail-to-rail output swing which maximizes the dynamic range in low supply voltage applications.
  • Single-Supply Operation: It operates from a single supply voltage ranging from 2.7V to 5.5V, making it versatile for both battery-powered and conventional supply operations.
  • Power Saving: The MAX4249EUB+T features a low supply current of just 1mA and an even lower power-down mode current of 1µA, which is beneficial for power-sensitive designs.
  • Package: The operational amplifier comes in a space-saving 10-pin µMAX package, which is suitable for compact electronic assemblies.

Applications

The MAX4249EUB+T is well-suited for a range of applications, including:

  • Portable and battery-powered equipment
  • Precision data acquisition systems
  • Medical instrumentation
  • Audio systems
  • Active filters and buffers
  • Industrial process controls

Ordering Information

The product is available in tape and reel form, indicated by the "+T" suffix, facilitating its use in automated manufacturing processes.

With its exceptional performance and reliability, the MAX4249EUB+T from Maxim Integrated is a standout choice for designers seeking an operational amplifier that delivers precision without compromising on noise and power efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0400 $57.7600
47+ $2.4936 $117.1992
72+ $2.4163 $173.9736
99+ $2.3377 $231.4323
128+ $2.2603 $289.3184
171+ $2.0270 $346.6170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess