EN
  • EN
  • DE

MOC8020300W

Part No MOC8020300W
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5.3KV DARLINGTON 6-DIP / Optoisolator Darlington Output 5300Vrms 1 Channel 6-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Transistor, Photovoltaic Output
Mfr onsemi
Package Tube
Product Status Obsolete
Number of Channels 1
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Min) 500% @ 10mA
Turn On / Turn Off Time (Typ) 3.5µs, 95µs
Input Type DC
Output Type Darlington
Voltage - Output (Max) 50V
Current - Output / Channel 150mA
Voltage - Forward (Vf) (Typ) 1.15V
Current - DC Forward (If) (Max) 60 mA
Vce Saturation (Max) 2V
Temperature Range - Operating -55°C ~ 100°C
Mounting Type Through Hole
Package / Case 6-DIP (0.400", 10.16mm)
Supplier Device Package 6-DIP
Base Product Number MOC802
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Names MOC8020300W-NDR
Standard Package 1,000
Win Source Part Number 1079812-MOC8020300W
Ultra Librarian 3D Model Ultra Librarian MOC8020300W CAD Model

Description

The MOC8020300W from ON Semiconductor is a cutting-edge optocoupler device designed to provide exceptional electrical isolation between input and output circuits. This high-performance component is an essential building block in a wide range of electronic applications, offering both robustness and reliability for systems that require signal isolation for safety and noise immunity.

Key Features

  • High Isolation Voltage: The device boasts an impressive isolation voltage, typically rated at 5000Vrms, ensuring that the input and output circuits are effectively separated to prevent electrical noise and surges from affecting the system.
  • High-Speed Operation: With a fast switching response, the MOC8020300W is suitable for applications that require quick signal transfer between different voltage domains.
  • Low Input Current: The device operates with a low input current, making it an energy-efficient choice for systems where power conservation is crucial.
  • Wide Operating Temperature Range: It is designed to work within a broad temperature range, ensuring reliable performance in various environmental conditions.
  • Industry Standard Packages: The MOC8020300W is available in standard package options, facilitating easy integration into existing designs without the need for significant layout changes.

Applications

The versatility of the MOC8020300W allows it to be used in a diverse array of applications, including but not limited to:

  • Industrial controls
  • Power supply modules
  • Signal transmission between systems of different potentials and impedances
  • Motor control circuits
  • Computer peripheral interfaces

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MOC8020300W is no exception. This optocoupler is built to meet stringent industry standards, ensuring both high performance and dependability. Engineers and designers can trust this component to deliver safe, efficient, and consistent operation in their critical applications.

Environmental Compliance

The MOC8020300W is compliant with RoHS directives, making it an environmentally friendly choice for companies looking to meet current regulations on hazardous substances in electronic equipment.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Lowest to $0.3678
Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2671
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess