EN
  • EN
  • DE

MAX4247AUB+T

Part No MAX4247AUB+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 10UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.4V/μs
Gain Bandwidth Product 1MHz
Current - Input Bias 10nA
Voltage - Input Offset 400μV
Supply Current 375μA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 2.5V ~ 5.5V, ±1.25V ~ 2.75V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 703704-MAX4247AUB+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4247AUB+T CAD Model

Description

Maxim Integrated MAX4247AUB+T Low-Power, Single-Supply, Rail-to-Rail I/O Op Amps

The Maxim Integrated MAX4247AUB+T operational amplifier offers a perfect blend of power efficiency and performance, tailored for battery-powered applications and single-supply systems. This precision op amp operates from a single +2.7V to +5.5V supply and features true rail-to-rail input and output capability, providing maximum design flexibility and optimal signal integrity.

With its ultra-low input bias current and low quiescent current of just 500µA per amplifier, the MAX4247AUB+T is an ideal choice for portable and long-life devices. The device is designed to offer a high-speed slew rate of 10V/µs and a gain-bandwidth product of 10MHz, which allows for fast and accurate signal processing in a variety of applications such as sensor interfaces, battery-operated equipment, and analog filters.

The MAX4247AUB+T comes in a compact µMAX-10 package, making it suitable for space-constrained applications without compromising on performance. Its extended temperature range from -40°C to +85°C ensures reliable operation under varying environmental conditions, making it a versatile choice for industrial and automotive applications as well.

Key features of the MAX4247AUB+T include:

  • Single-supply operation (+2.7V to +5.5V)
  • Rail-to-rail input and output
  • Low quiescent current: 500µA per amplifier
  • Low input bias current
  • High slew rate: 10V/µs
  • Gain-bandwidth product: 10MHz
  • Compact µMAX-10 package
  • Extended temperature range: -40°C to +85°C

Whether you're designing audio amplifiers, active filters, or any other precision analog circuitry, the MAX4247AUB+T offers the right balance of power consumption and performance to meet your design requirements. Its commitment to quality and precision makes it a solid choice for engineers looking for a dependable op amp from a renowned manufacturer like Maxim Integrated.

Explore the possibilities with the MAX4247AUB+T and elevate the performance of your electronic designs while maintaining efficiency and minimizing power usage.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4705 $59.2920
57+ $2.0270 $115.5390
89+ $1.9635 $174.7515
122+ $1.9011 $231.9342
158+ $1.8376 $290.3408
211+ $1.6470 $347.5170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 684 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess